EN
  • EN
  • DE
  • IT

74LVC1G125DBVTE4

Part No 74LVC1G125DBVTE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST N-INV SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1009213-74LVC1G125DBVTE4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G125DBVTE4 CAD Model

Description

The 74LVC1G125DBVTE4 is a high-performance, single-bit buffer/driver with 3-state output from Texas Instruments, designed to operate from a 1.65 V to 5.5 V power supply. This makes it suitable for interfacing with 5V logic signals in a low-voltage environment. The device is part of the 74LVC family, which is known for its low-voltage operation and low power consumption.

Key Features

  • Wide Supply Voltage Range: The device can operate from 1.65 V to 5.5 V, making it versatile for use in various logic-level environments.
  • High-Speed Operation: With a propagation delay of only 3.7 ns at 3.3 V, it offers high-speed data transmission, which is essential for modern high-speed logic circuits.
  • Low Power Consumption: It features a low ICC of 10 μA (max) at 25°C, which is ideal for battery-powered and power-sensitive applications.
  • 3-State Outputs: The output enters a high impedance state when the output enable (OE) input is high, allowing for connection to a bus or multiple outputs without interference.
  • Multiple Package Options: Available in a variety of packages, including the small-outline transistor package DBV (SOT23-5), which is suitable for space-constrained applications.
  • ESD Protection: It includes input and output over-voltage protection, allowing it to withstand electrostatic discharge and transient excess voltage events.

Applications

The 74LVC1G125DBVTE4 is ideal for a wide range of applications where buffer or line driver functionality is required. Its ability to interface with 5V logic signals while operating at lower voltages makes it perfect for mixed-voltage systems. Common applications include:

  • Logic level shifting/translating
  • Bus isolation
  • Memory interfacing
  • Signal buffering in multi-voltage systems

In summary, the 74LVC1G125DBVTE4 from Texas Instruments is a versatile and efficient solution for systems requiring a single-bit buffer or driver with the ability to interface between different logic levels. Its low power consumption, high-speed operation, and robust protection features make it an excellent choice for a variety of electronic applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCVR TRI-ST 8BIT 20QSOP / Bus XCVR Single 8-CH 3-ST 20-Pin SSOP T/R
Lowest to $0.7681
Renesas Electronics America
IC Buff/dvr Dual N-inv 20QSOP
Lowest to $0.8166
Texas Instruments
IC BUFF/DVR TRI-ST DUAL 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER HEX NON-INV 16SOIC / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin SO Bulk
Lowest to $0.4697
Texas Instruments
8 PIN TRANSLATOR DCU 12/20/2019 / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 380Mbps 8-VSSOP
Lowest to $0.8072
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-SOIC
Lowest to $8.6029
Toshiba Semiconductor and Storage
IC BUS TRANSCVR 8BIT 20VSSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER FULL 2/1 8SOIC / 2/1 Transceiver Full CAN 8-SOIC
Lowest to $0.5255
Texas Instruments
IC BUFF/DVR TRI-ST 6BIT 16TSSOP
Lowest to $0.6542

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7155 $50.0850
175+ $0.5871 $102.7425
265+ $0.5688 $150.7320
365+ $0.5504 $200.8960
470+ $0.5321 $250.0870
630+ $0.4770 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess