EN
  • EN
  • DE

74LVC1G332DCKRE4

Part No 74LVC1G332DCKRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE 3-INPUT, 1.65-V TO 5.5-V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Product Status Active
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 3
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Input Logic Level - Low 0.7V ~ 0.8V
Input Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 4.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package SC-70-6
Package / Case 6-TSSOP, SC-88, SOT-363
Base Product Number 74LVC1G332
Standard Package 3,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 550126-74LVC1G332DCKRE4
Ultra Librarian 3D Model Ultra Librarian 74LVC1G332DCKRE4 CAD Model

Description

Product Overview: Texas Instruments 74LVC1G332DCKRE4

The Texas Instruments 74LVC1G332DCKRE4 is a high-performance, single 3-input OR gate integrated circuit from the 74LVC family, designed for use in a wide range of digital applications. This IC is characterized by its low-voltage operation and low power consumption, making it an ideal choice for battery-operated and portable devices.

Key Features

  • Advanced High-Speed CMOS Technology: The 74LVC1G332DCKRE4 utilizes advanced CMOS technology to achieve high-speed operation while maintaining low power dissipation.
  • Wide Operating Voltage Range: This device can operate on a voltage range from 1.65V to 5.5V, providing flexibility in various voltage environments and compatibility with TTL levels.
  • Low Power Consumption: With a typical quiescent current of only 10 μA, it is optimized for low-power applications.
  • High Noise Immunity: The device features a high noise immunity level of VCC ± 0.5V, ensuring stable performance in electrically noisy environments.
  • 5V Tolerant Inputs: Inputs can tolerate voltages up to 5V, making the IC compatible with mixed-voltage systems.
  • Multiple Package Options: Available in a variety of packages, including the SC70-6, which is suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The 74LVC1G332DCKRE4 is designed to meet environmental standards, with a lead-free finish and RoHS compliance.

Applications

The versatility of the 74LVC1G332DCKRE4 makes it suitable for a broad range of applications, including:

  • Logic level shifting
  • Signal gating
  • Function generation
  • Control logic in microprocessor systems
  • Portable and battery-powered electronics
  • Communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the 74LVC1G332DCKRE4 is no exception. Manufactured under strict quality control standards, this IC is designed to deliver consistent performance and longevity, ensuring customer satisfaction and trust in Texas Instruments products.

You May Also Be Interested in

Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess