EN
  • EN
  • DE

74LVC2G14DCKR

Part No 74LVC2G14DCKR
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815966-74LVC2G14DCKR
Ultra Librarian 3D Model Ultra Librarian 74LVC2G14DCKR CAD Model

Description

Overview of Texas Instruments 74LVC2G14DCKR

The Texas Instruments 74LVC2G14DCKR is a high-performance, dual Schmitt-trigger inverter integrated circuit (IC) that belongs to the 74LVC family. This compact and efficient IC is designed to operate from a 1.65V to 5.5V power supply, making it suitable for a wide range of applications, including those that require low-voltage operation and interface with 5V systems.

Key Features

  • Logic Type: The device features two independent Schmitt-trigger inverters, which are designed to provide a clean output signal even with slow or noisy input transitions, enhancing the noise immunity of digital circuits.
  • Voltage Range: It operates over a broad voltage range from 1.65V to 5.5V, allowing for flexible use in various system voltage levels.
  • High-Speed Performance: The 74LVC2G14DCKR provides high-speed performance with a propagation delay typically less than 3.7ns at 3.3V, catering to applications that require swift signal processing.
  • Low Power Consumption: It is optimized for low power consumption, making it an ideal choice for power-sensitive designs.
  • Input Hysteresis: Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, which is particularly beneficial in environments with high noise levels.
  • Package: The device comes in an industry-standard SC70 package, which is a small and leadless package, saving valuable board space.
  • ESD Protection: It features robust ESD protection, ensuring reliability and longevity in harsh electrical environments.

Applications

The 74LVC2G14DCKR is versatile and can be used in a variety of applications. It is particularly useful in:

  • Wave shaping and noise filtering
  • Glitch-free clock distribution
  • Reset circuitry for microcontrollers
  • Interface circuitry between different voltage levels
  • Portable and battery-powered electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the 74LVC2G14DCKR is no exception. This IC is manufactured to the highest standards, ensuring consistent performance and reliability for critical applications.

With its combination of features, the Texas Instruments 74LVC2G14DCKR is an excellent choice for designers looking to incorporate reliable logic functions into their systems while maintaining a small footprint and low power consumption.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Comet America, LP
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7751 $53.2530
70+ $1.4565 $101.9550
110+ $1.4110 $155.2100
150+ $1.3655 $204.8250
190+ $1.3200 $250.8000
255+ $1.1834 $301.7670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess