EN
  • EN
  • DE

74LVC2GU04DBVRG4

Part No 74LVC2GU04DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC DUAL INVERTER GATE SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 3ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package SOT-23-6
Package SOT-23-6
Win Source Part Number 765759-74LVC2GU04DBVRG4
Family Name 74LVC2GU04
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC2GU04DBVRG4 CAD Model

Description

Overview of Texas Instruments 74LVC2GU04DBVRG4

The Texas Instruments 74LVC2GU04DBVRG4 is a high-performance, dual unbuffered inverter gate integrated circuit, designed for use in a wide range of digital applications. This device is part of the LVC family, which is known for its low-voltage operation and high-speed interfacing capabilities. The 74LVC2GU04DBVRG4 is particularly suited for portable electronics due to its low power consumption and compact SOT-23-6 package.

Key Features

  • Operating Voltage: The device supports a wide operating voltage range from 1.65V to 5.5V, making it compatible with various logic levels and suitable for battery-operated applications.
  • High-Speed Performance: With a propagation delay time typically less than 3.7ns at 3.3V, the 74LVC2GU04DBVRG4 ensures swift signal processing, which is crucial for high-speed digital systems.
  • Low Power Consumption: It features a low power dissipation with a maximum ICC of 10µA, even at high speeds, helping to extend battery life in portable devices.
  • I/O Tolerance: Inputs can tolerate voltages up to 5.5V, allowing for direct interfacing with higher voltage components without the need for level shifters.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.

Applications

The versatility of the 74LVC2GU04DBVRG4 makes it suitable for a variety of digital applications, including but not limited to:

  • Logic level translation
  • Signal inversion
  • Oscillator circuits
  • Wave shaping
  • Portable and battery-powered electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the 74LVC2GU04DBVRG4 is no exception. It is produced using advanced manufacturing techniques that ensure high reliability and performance consistency. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Conclusion

In summary, the 74LVC2GU04DBVRG4 from Texas Instruments is an excellent choice for designers looking for a high-speed, low-power dual inverter gate. Its wide voltage range, low power consumption, and compact packaging make it an ideal component for modern electronic designs, especially where space and power efficiency are critical.

You May Also Be Interested in

Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1397 $50.2920
875+ $0.1147 $100.3625
1,355+ $0.1111 $150.5405
1,865+ $0.1075 $200.4875
2,410+ $0.1039 $250.3990
3,220+ $0.0932 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess