EN
  • EN
  • DE

74LVTH162373DGGRG4

Part No 74LVTH162373DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 3.3-V ABT 16-BIT TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1133248-74LVTH162373DGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVTH162373DGGRG4 CAD Model

Description

Product Overview: 74LVTH162373DGGRG4 from Texas Instruments

The 74LVTH162373DGGRG4 is a high-performance, low-voltage 16-bit transparent D-type latch designed and manufactured by Texas Instruments. It is part of the 74LVTH family, which is known for its low-voltage operation and high-speed performance. This particular component is suitable for use in applications that require the temporary storage of data and provide a buffer between two points in a circuit.

With a wide operating voltage range of 2.7V to 3.6V, the 74LVTH162373DGGRG4 is optimized for low-voltage applications, including those powered by battery. The latch is designed to have a minimal propagation delay and provides a high drive capability, making it an excellent choice for interfacing with high-capacity memory units or as part of a bus-oriented system.

The 74LVTH162373DGGRG4 features 16 D-type transparent latches with 3-state outputs. The 3-state outputs ensure that the latches can be connected directly to a bus while maintaining a high degree of control over data flow. When the latch enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the Q outputs are latched at the levels set up at the D inputs.

This integrated circuit also includes an output enable (OE) feature that, when low, allows the outputs to interact with the rest of the circuit, and when high, the outputs are in a high impedance state, effectively isolating the latches. This feature is crucial for preventing bus contention and allows for greater flexibility in complex digital systems.

The 74LVTH162373DGGRG4 comes in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, providing a compact footprint for space-constrained applications. It is characterized for operation from -40°C to +85°C, ensuring reliability across a broad range of environmental conditions.

Overall, the 74LVTH162373DGGRG4 is a robust and versatile component that offers the performance and features necessary for a wide variety of high-speed digital applications, including computing, telecommunications, and industrial control systems.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess