EN
  • EN
  • DE
  • IT

74LVTH162374DGGR

Part No 74LVTH162374DGGR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case TSSOP-4
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 717345-74LVTH162374DGGR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH162374DGGR CAD Model

Description

Product Overview: 74LVTH162374DGGR by Texas Instruments

The 74LVTH162374DGGR is a high-performance, low-voltage 16-bit edge-triggered D-type flip-flop designed by Texas Instruments. It is part of the LVT series, which is known for its low-voltage operation and high-speed interface technology. This particular integrated circuit (IC) is ideal for applications that require the capture and storage of data in a digital system.

The device operates with a 3.3V power supply, which makes it compatible with modern low-voltage systems and helps in reducing power consumption. The 74LVTH162374DGGR is designed to support the 5V tolerant I/Os, which allows it to interface with 5V systems without any risk of damage, making it highly versatile in mixed-voltage environments.

One of the key features of this product is its edge-triggered design. Data on the input pins (Dn) is captured on the rising edge of the clock signal (CLK) and then transferred to the output pins (Qn). This ensures precise timing and synchronization in digital circuits. The device also includes an output enable (OE) function, which allows the user to place the outputs in either a high-impedance state or an active state, providing greater control over the connected data bus.

The 74LVTH162374DGGR comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for surface-mount technology (SMT). The small footprint of the package allows for a compact PCB design, which is beneficial for space-constrained applications.

Texas Instruments has designed this flip-flop with bus-hold data inputs, which eliminates the need for external pull-up or pull-down resistors, thus simplifying the design and reducing component count. Additionally, the IC features low-voltage differential signaling (LVDS), which minimizes electromagnetic interference (EMI) and crosstalk, thereby enhancing signal integrity in high-speed data transmission.

In summary, the 74LVTH162374DGGR is a robust, high-speed, and low-power 16-bit flip-flop that is suitable for a wide range of applications, including computing, networking, telecommunications, and industrial systems, where reliable data storage and transfer are critical.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4591 $51.0685
85+ $1.1973 $101.7705
130+ $1.1598 $150.7740
180+ $1.1224 $202.0320
235+ $1.0850 $254.9750
310+ $0.9728 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess