EN
  • EN
  • DE

ADC0817CCN

Part No ADC0817CCN
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC0816/ADC0817 8-Bit μP Compatible A/D Converters with16-Channel Multiplexer | IC ADC 8BIT SAR 40DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 10k
Number of Inputs 16
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 4.5V ~ 6V
Supply Voltage , Digital 4.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 40-DIP
Supplier Device Package 40-DIP
Mounting Style Through Hole
Family Part Number ADC0817
Manufacturer Pack Quantity 9
MSL Level 1 (Unlimited)
Win Source Part Number 1139585-ADC0817CCN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC0817CCN CAD Model

Description

The ADC0817CCN from Texas Instruments is a high-performance, 8-bit analog-to-digital converter (ADC) integrated with a 16-channel multiplexer. This versatile component is designed to be compatible with most microprocessors, making it an ideal choice for a wide range of applications, including data acquisition systems, process control, and instrumentation.

Key Features

  • Resolution: 8-bit conversion allows for 256 discrete values, providing sufficient granularity for many applications.
  • Conversion Time: Fast conversion time ensures real-time data processing capabilities for dynamic systems.
  • Channel Multiplexer: The integrated 16-channel multiplexer allows for multiple analog inputs, reducing the need for additional hardware and simplifying design.
  • Easy Interface: Designed to easily interface with most microprocessors, the ADC0817CCN simplifies integration into existing systems.
  • Digital Output Format: Offers both straight binary and two's complement digital output formats, providing flexibility for interfacing with different digital systems.
  • Versatile Analog Inputs: Supports a variety of analog input configurations, including single-ended, differential, and pseudo-differential modes.

Product Applications

The ADC0817CCN is suited for a variety of applications, including:

  • Data acquisition systems
  • Process control systems
  • Medical instruments
  • Robotics
  • Industrial automation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADC0817CCN is no exception. This product is built to meet high standards of reliability and performance, ensuring long-term stability and precision in your applications.

Technical Specifications

Parameter Value Resolution 8 bits Number of Channels 16 Supply Voltage 5V Operating Temperature 0°C to +70°C

For detailed technical specifications, please refer to the official product datasheet provided by Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess