EN
  • EN
  • DE

ADC08B200CIVS/NOPB

Part No ADC08B200CIVS/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 200 MSPS A/D Converter with Capture Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 8
Sampling Rate 200M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of Converters 1
Reference Type External
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C
Package 48-TQFP
Manufacturer Package 48-TQFP (7x7)
Win Source Part Number 1139678-ADC08B200CIVS/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADC08B200
Introduction Date February 13, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADC08B200CIVS/NOPB CAD Model

Description

Product Overview: ADC08B200CIVS/NOPB

The ADC08B200CIVS/NOPB is a cutting-edge, high-speed, low-power, 8-bit analog-to-digital converter (ADC) produced by Texas Instruments. This device is designed to deliver exceptional performance with a conversion rate of up to 200 Mega Samples Per Second (MSPS), making it an ideal choice for applications requiring high data acquisition speeds such as medical imaging, digital oscilloscopes, and communication systems.

Key Features

  • High-Speed Performance: With a maximum sampling rate of 200 MSPS, the ADC08B200CIVS/NOPB captures fast transient signals with high fidelity, ensuring accurate digital representation of the analog input signal.
  • Resolution: This ADC features an 8-bit resolution, providing a fine quantization level that allows for precise digital output.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low power consumption of just 90 mW at 200 MSPS, which is ideal for power-sensitive applications.
  • Programmable Features: The ADC08B200CIVS/NOPB includes programmable features such as adjustable full-scale range and offset, enabling customization for various input signal conditions.
  • Output Format: The digital output is available in a flexible LVDS (Low Voltage Differential Signaling) format that reduces digital noise and allows for high-speed data transmission.
  • Package: This device comes in a compact 48-pin WQFN (Very-Thin Quad Flat No-Leads) package, ensuring a small footprint on the PCB and making it suitable for space-constrained applications.

Applications

The versatility and high-speed capabilities of the ADC08B200CIVS/NOPB make it an excellent choice for a wide range of applications, such as:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems
  • Wireless and Wired Broadband Communication
  • Radar and Satellite Communication Systems
  • Video and Multimedia Applications

With its robust feature set and high-speed operation, the ADC08B200CIVS/NOPB from Texas Instruments stands out as a superior solution for designers looking to enhance the performance and efficiency of their digital data acquisition systems.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2647 $72.5294
4+ $29.7556 $119.0224
6+ $28.8258 $172.9548
8+ $27.8959 $223.1672
10+ $26.9660 $269.6600
13+ $24.1765 $314.2945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,216 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess