EN
  • EN
  • DE

ADC08DL502CIVV/NOPB

Part No ADC08DL502CIVV/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 500MSPS 2CH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 8
Sampling Rate 500M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration MUX-S/H-ADC
Number of Converters 2
Architecture Folding Interpolating
Reference Type Internal
Operating Supply Voltage 1.8 V ~ 2 V
Voltage - Supply, Digital 1.8 V ~ 2 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 767730-ADC08DL502CIVV/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name ADC08DL502
Introduction Date March 23, 2012
ECCN 3A991.c.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC08DL502CIVV/NOPB CAD Model

Description

Product Overview: ADC08DL502CIVV/NOPB by Texas Instruments

The ADC08DL502CIVV/NOPB is a state-of-the-art analog-to-digital converter (ADC) developed by Texas Instruments, renowned for its precision and performance in processing analog signals. This high-speed ADC is designed for applications that require fast data acquisition and processing, such as medical imaging, test and measurement equipment, and communication systems.

Key Features

  • Resolution: The ADC08DL502CIVV/NOPB boasts an 8-bit resolution, providing a fine level of detail in the digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 500 MSPS (Mega Samples Per Second), this converter is capable of handling high-speed signals without compromising on accuracy or performance.
  • Dual Channel: It features a dual-channel design that allows for simultaneous sampling of two analog signals, which is particularly useful in applications where phase coherence and timing between multiple channels are critical.
  • Input Range: The device supports a flexible input range, catering to a variety of signal levels and ensuring compatibility with a broad array of input sources.
  • Interface: The ADC08DL502CIVV/NOPB includes a user-friendly parallel LVDS (Low-Voltage Differential Signaling) output interface, which ensures high-speed data transmission with minimal signal degradation over longer distances.
  • Power Consumption: It is designed with power efficiency in mind, featuring low power consumption that makes it suitable for portable and battery-powered applications.
  • Package: The converter comes in a compact VQFN (Very-thin Quad Flat Non-leaded) package, which is ideal for space-constrained applications.

Applications

The ADC08DL502CIVV/NOPB is versatile and can be used across various industries and applications. Its high-speed and precision make it an excellent choice for:

  • Medical Imaging Systems
  • Professional Video Cameras
  • Digital Oscilloscopes
  • Wireless Communication Infrastructure
  • Radar and Satellite Communication Systems

With its robust design and advanced features, the ADC08DL502CIVV/NOPB from Texas Instruments is a reliable and efficient solution for converting analog signals into digital form, enabling enhanced processing and analysis in complex electronic systems.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess