EN
  • EN
  • DE

ADC10065CIMT

Part No ADC10065CIMT
Manufacturer Texas Instruments
Catalog Hard To Find
Description 10-Bit 65 MSPS 3V A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1139700-ADC10065CIMT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC10065CIMT CAD Model

Description

The Texas Instruments ADC10065CIMT is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) that offers a winning combination of speed and precision, making it an ideal choice for a wide range of applications, including medical imaging, communications, data acquisition systems, and industrial automation.

Key Features

  • Resolution: 10-bit accuracy provides fine detail in analog signal conversion, ensuring that even the most subtle variations are captured.
  • Sampling Rate: With a maximum sampling rate of up to 65 MSPS (mega samples per second), the ADC10065CIMT is capable of converting high-frequency analog signals without losing fidelity.
  • Low Power Consumption: Designed for efficiency, the device operates with a low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Input Range: The flexible input range accommodates a variety of signal amplitudes, providing versatility in different use cases.
  • Digital Interface: The device features a user-friendly digital interface that simplifies integration with microprocessors and digital signal processors.
  • Package: The ADC10065CIMT comes in a compact, surface-mount package that is conducive to space-constrained designs.
  • Durability: Manufactured by Texas Instruments, a leader in semiconductor solutions, the ADC10065CIMT is built to meet high-quality standards for reliability and performance.

Applications

The ADC10065CIMT's robust feature set makes it suitable for a variety of applications:

  • Medical Imaging Systems
  • Wireless and Wired Communications
  • Test and Measurement Equipment
  • High-speed Data Acquisition
  • Industrial Process Control

With its combination of speed, precision, and low power consumption, the Texas Instruments ADC10065CIMT stands out as a superior choice for designers looking to enhance the performance of their digital systems. Whether you are developing cutting-edge medical devices or sophisticated industrial machinery, this ADC will provide the accuracy and efficiency you need.

You May Also Be Interested in

Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Mini-Circuits
RF Transformer
Lowest to $5.7750
Samsung
Lowest to $6.5223
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Analog Devices Inc.
Lowest to $1.9566

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4341 $57.7364
9+ $11.8434 $106.5906
14+ $11.4733 $160.6262
19+ $11.1032 $210.9608
24+ $10.7331 $257.5944
32+ $9.6228 $307.9296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 309 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess