EN
  • EN
  • DE

ADC102S051CIMMX/NOPB

Part No ADC102S051CIMMX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC 10BIT 2CHAN 500KSPS 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 500k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type Supply
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-VSSOP
Win Source Part Number 1014047-ADC102S051CIMMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC102S051CIMMX/NOPB CAD Model

Description

Product Overview: ADC102S051CIMMX/NOPB

The ADC102S051CIMMX/NOPB is a high-performance, low-power, dual-channel Analog-to-Digital Converter (ADC) from Texas Instruments, designed for applications that require accurate and efficient digital representation of analog signals. This ADC is part of Texas Instruments' extensive line of data converters that cater to a wide range of applications including industrial, communication, healthcare, and consumer electronics.

Key Features

  • Resolution: This device features a 10-bit resolution, providing fine granularity for analog signal conversion which is suitable for precision applications.
  • Channels: It includes two independent ADC channels that allow simultaneous sampling of different analog inputs, making it ideal for multi-signal systems.
  • Sampling Rate: The ADC102S051CIMMX/NOPB offers a sampling rate of up to 500 KSPS (kilo-samples per second), which is optimal for capturing high-speed signals without significant latency.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC operates with a low power consumption, minimizing the impact on battery life in portable devices.
  • Interface: It features a simple, SPI-compatible serial interface that facilitates easy integration with microcontrollers and digital systems.
  • Supply Voltage: The device operates over a wide supply voltage range, accommodating various system power requirements.
  • Package: The ADC is available in a small, lead-free VSSOP package that is ideal for space-constrained applications.
  • Temperature Range: It is specified for operation over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The ADC102S051CIMMX/NOPB is versatile and can be used in a multitude of applications. Some common uses include:

  • Data acquisition systems
  • Battery-operated devices
  • Medical instruments
  • Handheld devices
  • Instrumentation and control systems

With its combination of high-speed, precision, and low-power operation, the ADC102S051CIMMX/NOPB from Texas Instruments is an excellent choice for designers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess