EN
  • EN
  • DE

ADC104S051CIMM/NOPB

Part No ADC104S051CIMM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 10VSSOP / ADC104S051 4 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 10
Sampling Rate (Per Second) 500k
Number of Inputs 4
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Mounting Style SMD
Part Number Series ADC104S051
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807330-ADC104S051CIMM/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC104S051CIMM/NOPB CAD Model

Description

The ADC104S051CIMM/NOPB is a high-performance, low-power, four-channel, 10-bit analog-to-digital converter (ADC) manufactured by Texas Instruments. This precision ADC is designed to operate with a single power supply ranging from 2.7V to 5.25V, making it versatile for various applications. Its compact form factor, housed in an 8-pin VSSOP package, ensures it can fit into space-constrained designs with ease.

Key Features

  • Resolution: 10-bit resolution provides a fine level of detail in analog signal conversion, suitable for moderate accuracy requirements.
  • Sampling Rate: With a sampling rate of up to 200 kSPS (kilo-samples per second), the ADC104S051CIMM/NOPB is capable of handling high-speed signal processing tasks.
  • Multiple Channels: This ADC features four multiplexed channels, allowing for the simultaneous processing of different signal inputs, which is ideal for multi-sensor systems.
  • Low Power Consumption: Designed for power-sensitive applications, it boasts a low power consumption of 1.6 mW at the full 200 kSPS rate with a 3V supply.
  • Flexible Power Supply: The device can operate across a wide range of power supplies, from 2.7V to 5.25V, accommodating various system power requirements.
  • Serial Interface: It features a serial interface that simplifies connections to microcontrollers and DSPs, with a SPI/QSPI™/MICROWIRE™/DSP compatible format.

Applications

The ADC104S051CIMM/NOPB is suited for a broad spectrum of applications, including:

  • Battery-operated devices
  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Communication systems

Quality and Reliability

As with all Texas Instruments products, the ADC104S051CIMM/NOPB is built to meet high standards of quality and reliability. It features an extended temperature range, making it reliable in varied environmental conditions. Additionally, the NOPB designation indicates that the product is lead-free, complying with RoHS regulations and ensuring an environmentally friendly product.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2278 $50.7336
29+ $3.4690 $100.6010
45+ $3.3606 $151.2270
62+ $3.2522 $201.6364
80+ $3.1438 $251.5040
107+ $2.8186 $301.5902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess