EN
  • EN
  • DE

ADC10D040CIVS

Part No ADC10D040CIVS
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC10D040 Dual 10-Bit, 40 MSPS, 267 mW A/D Converter | IC ADC 10BIT TWO-STEP 48TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 40M
Number of Inputs 2
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Two-Step
Reference Type External, Internal
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 3V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Mounting Style SMD
Family Part Number ADC10D040
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1139747-ADC10D040CIVS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC10D040CIVS CAD Model

Description

The ADC10D040CIVS is a high-performance, dual-channel, 10-bit Analog-to-Digital Converter (ADC) designed by Texas Instruments, a global leader in semiconductor design and manufacturing. This ADC is part of Texas Instruments' extensive data converter portfolio and is tailored for applications requiring high-speed data acquisition, low power consumption, and exceptional precision.

Key Features

  • Resolution: The ADC10D040CIVS features a 10-bit resolution, providing fine granularity and high precision for a wide range of applications.
  • Dual Channel: With its dual-channel configuration, this ADC can simultaneously sample two analog signals, making it ideal for systems that require multi-channel data acquisition.
  • High-Speed Performance: The converter operates at a maximum sampling rate of 40 MSPS (Mega Samples Per Second), ensuring quick and accurate data conversion for time-sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC10D040CIVS minimizes power usage, making it suitable for battery-powered or energy-sensitive devices.
  • Interface: It includes a user-friendly LVDS (Low-Voltage Differential Signaling) interface that ensures high-speed data transfer with reduced noise and improved signal integrity.
  • Package: The device is available in a compact 48-pin TQFP (Thin Quad Flat Package), facilitating integration into space-constrained designs.

Applications

The versatility of the ADC10D040CIVS allows it to be used in a variety of applications, such as:

  • Telecommunications
  • Medical Imaging
  • Test and Measurement Systems
  • High-Speed Data Acquisition Systems
  • Radar and Satellite Communication Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The ADC10D040CIVS is built to meet the highest industry standards, ensuring long-term performance and stability across various operating conditions. With Texas Instruments' expertise in ADC technology, this product is a reliable choice for designers and engineers looking to enhance their systems with accurate and efficient data conversion.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2040 $64.8160
8+ $13.2956 $106.3648
12+ $12.8801 $154.5612
17+ $12.4646 $211.8982
21+ $12.0491 $253.0311
28+ $10.8026 $302.4728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess