EN
  • EN
  • DE

ADC10D1500CIUT/NOPB

Part No ADC10D1500CIUT/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT FOLD INTERP 292BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 910200-ADC10D1500CIUT/NOPB
Supply and Demand Status Balance
Popularity High
Quantity per package 40
Other Part Number -296-43539-ND, -296-43539, ADC10D1500CIUT/NOPB-ND, 296-43539
HTSUS 8542.39.0001
ECCN 3A001A5A2
REACH Status REACH Unaffected
MSL Level 3 (168 Hours)
Family Name ADC10D1500
Case / Package 292-BGA (27x27)
Package 292-BBGA
Mounting Surface Mount
Operating Temperature Range -40°C ~ 70°C
Package Tray
Manufacturer Texas Instruments
Features 10 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)
Estimated Pruduction Lead Time 5 Weeks
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian ADC10D1500CIUT/NOPB CAD Model

Description

Product Overview: ADC10D1500CIUT/NOPB

The ADC10D1500CIUT/NOPB is a high-performance, low-power, dual 10-bit analog-to-digital converter (ADC) designed by Texas Instruments. This cutting-edge component is engineered to cater to a wide array of applications that require high-speed data acquisition, such as in the fields of telecommunications, radar systems, test and measurement equipment, and medical imaging devices.

Key Features and Benefits:

  • High-Speed Performance: The ADC10D1500CIUT/NOPB boasts an impressive sampling rate of up to 1.5 GSPS (giga-samples per second), enabling the capture of high-frequency signals with great fidelity. This makes it ideal for demanding applications where precision and speed are critical.
  • Dual-Channel Functionality: With dual ADC cores, users can simultaneously sample two different analog inputs. This feature is particularly useful for systems that require parallel processing or for applications like I/Q demodulation where phase information is essential.
  • Low Power Consumption: Despite its high-speed capabilities, this ADC is designed for efficiency, with a power consumption that is optimized for its performance level. This makes it suitable for use in portable or power-sensitive applications.
  • Integrated Features: The device includes features such as internal voltage references and an on-chip temperature sensor, reducing the need for external components and simplifying system design.
  • Output Flexibility: The ADC provides LVDS (Low-Voltage Differential Signaling) outputs, which support high data rates with reduced noise, making it easier to maintain signal integrity in complex electronic systems.

Applications:

The ADC10D1500CIUT/NOPB is versatile and can be used in a variety of high-speed data acquisition systems, including:

  • Wireless and Wired Broadband Communication
  • Direct RF Down Conversion
  • Radar and Satellite Subsystems
  • Digital Oscilloscopes
  • Medical Imaging Systems

With its robust feature set and high-speed performance, the ADC10D1500CIUT/NOPB from Texas Instruments represents a reliable solution for designers looking to enhance the capabilities of their data acquisition systems. Whether for commercial or industrial applications, this ADC offers the precision and efficiency required for today's demanding electronic environments.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess