EN
  • EN
  • DE

ADC1175-50CILQ/NOPB

Part No ADC1175-50CILQ/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 50MSPS 125MW 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 8
Sampling Rate 50M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -20°C to 75°C
Case / Package 24-WQFN (4x5)
Win Source Part Number 1014060-ADC1175-50CILQ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC1175-50CILQ/NOPB CAD Model

Description

Product Overview: ADC1175-50CILQ/NOPB

The ADC1175-50CILQ/NOPB is a high-performance, low-power, single-channel Analog-to-Digital Converter (ADC) developed by Texas Instruments. This component is designed to efficiently convert analog signals into digital form with a high degree of accuracy and speed. It is particularly suitable for applications requiring fast data acquisition, such as medical imaging, communications, and industrial instrumentation.

Key Features

  • High-Speed Operation: This ADC operates at a sampling rate of 50 MSPS (Mega Samples Per Second), enabling it to handle fast-changing signals and providing high-resolution data.
  • Resolution: With an 8-bit resolution, the ADC1175-50CILQ/NOPB provides a fine quantization level, allowing for precise digital representation of the input signal.
  • Low Power Consumption: This device is optimized for low power consumption, making it an ideal choice for battery-powered or power-sensitive applications.
  • Single 3.3V Power Supply: The ADC operates on a single 3.3V power supply, simplifying the power design requirements for the system in which it is integrated.
  • Input Bandwidth: It features a full-power bandwidth of 400 MHz, which ensures that high-frequency signals are accurately captured and converted.
  • Output Format: Digital output is provided in a parallel LVDS (Low-Voltage Differential Signaling) format, which reduces digital noise and is ideal for high-speed data transfers.

Applications

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Digital Oscilloscopes
  • Communications Infrastructure
  • Test and Measurement Equipment

Package and Quality

The ADC1175-50CILQ/NOPB comes in a compact LQFP (Low Profile Quad Flat Package) which is surface-mountable, making it suitable for use in space-constrained applications. The device is also part of Texas Instruments' "NOPB" series, indicating that it is lead-free and RoHS compliant, aligning with environmental standards for the reduction of hazardous substances.

Overall, the ADC1175-50CILQ/NOPB from Texas Instruments stands out as a reliable and efficient solution for converting analog signals to digital form in high-speed systems and applications where performance and power efficiency are critical.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3136 $53.1360
23+ $4.3598 $100.2754
36+ $4.2236 $152.0496
49+ $4.0874 $200.2826
64+ $3.9511 $252.8704
85+ $3.5424 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess