EN
  • EN
  • DE
  • IT

ADC12040CIVY

Part No ADC12040CIVY
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit, 40 MSPS, 340mW A/D Converter with Internal Sample-and-Hold | IC ADC 12BIT PIPELINED 32TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Resolution 12
Sampling Rate (Per Second) 40M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-LQFP
Supplier Device Package 32-TQFP (7x7)
Mounting Style SMD
Family Part Number ADC12040
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1139769-ADC12040CIVY
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC12040CIVY CAD Model

Description

The ADC12040CIVY is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications in industrial, medical, communication, and consumer electronics systems.

Key Features

  • Precision: The ADC12040CIVY offers a 12-bit resolution, ensuring accurate conversion of analog signals to digital data, which is essential for high-precision measurements and control systems.
  • High Speed: With a sampling rate of up to 40 MSPS (Mega Samples Per Second), this ADC can handle high-speed signal processing, making it suitable for demanding applications such as digital oscilloscopes and spectrum analyzers.
  • Low Power Consumption: Despite its high-speed capabilities, the ADC12040CIVY is designed for low power consumption, helping to extend battery life in portable devices and reduce power costs in wired systems.
  • Easy Interface: The device features an easy-to-use parallel interface that allows for straightforward connectivity with microprocessors and digital signal processors.
  • Package: It comes in a compact 48-pin TQFP (Thin Quad Flat Pack) package, which is conducive to space-constrained applications.
  • Versatility: The ADC12040CIVY is versatile in its use, supporting both single-ended and differential inputs, which enhances its ability to be used in a variety of circuit configurations.

Applications

Due to its robust feature set, the ADC12040CIVY can be employed in numerous applications. It is particularly well-suited for:

  • Data acquisition systems
  • Medical imaging
  • Test and measurement equipment
  • Communication infrastructure
  • Portable instrumentation

Conclusion

In summary, the ADC12040CIVY from Texas Instruments is a versatile, efficient, and high-speed ADC solution that meets the needs of a variety of high-performance applications. Its combination of precision, speed, and low power consumption, packaged in a practical form factor, makes it an excellent choice for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.9136 $83.8272
3+ $34.3907 $103.1721
5+ $33.3160 $166.5800
7+ $32.2413 $225.6891
9+ $31.1665 $280.4985
11+ $27.9424 $307.3664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess