EN
  • EN
  • DE
  • IT

ADC12048CIV/NOPB

Part No ADC12048CIV/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT+SIGN 8-CH 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 12
Sampling Rate 216k
Number of Inputs 4, 8
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.58x16.58)
Win Source Part Number 767745-ADC12048CIV/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name ADC12048
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADC12048CIV/NOPB CAD Model

Description

Product Overview: ADC12048CIV/NOPB

The ADC12048CIV/NOPB is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) developed by Texas Instruments. This device is designed to provide precise digital conversion of analog signals, making it an ideal component for a wide range of applications, including industrial control systems, medical devices, and communication infrastructure.

Key Features

  • Resolution: The ADC12048CIV/NOPB offers a 12-bit resolution, which allows it to convert analog input signals into digital output with high accuracy and detail.
  • Sample Rate: It features a fast sample rate, capable of providing up to 48 million samples per second, ensuring that even rapidly changing signals are captured accurately.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Single Supply Operation: The device can be powered by a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Interface: It includes a parallel interface, which facilitates easy integration with microcontrollers, digital signal processors (DSPs), and other digital systems.
  • Temperature Range: The ADC12048CIV/NOPB is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the ADC12048CIV/NOPB makes it suitable for a variety of applications. It is commonly used in:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical instrumentation
  • Telecommunications equipment
  • Portable instruments

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADC12048CIV/NOPB is no exception. This product is manufactured to high standards, ensuring consistent performance and reliability. The use of a lead-free, RoHS-compliant package reflects TI's dedication to environmental sustainability.

Ordering Information

The ADC12048CIV/NOPB part number indicates that this is a commercial-grade product, available in a non-leaded package. For ordering information, availability, and detailed specifications, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT DUAL 4CH 44-MQFP
Lowest to $23.7635
Analog Devices Inc.
IC ADC 16BIT SAR 64LQFP
Lowest to $56.4026
Analog Devices Inc.
IC ADC 14BIT PIPELINED 72LFCSP
Lowest to $387.1690
Maxim Integrated
IC ADC 24BIT DELTA-SIGMA / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT 80MSPS 52-LQFP / 12 Bit Analog to Digital Converter Input 1 52-LQFP-PQ4 (10x10)
Lowest to $80.8422
Burr-Brown (TI)
IC ADC 12BIT 28SSOP / 12 Bit Analog to Digital Converter Input 1 28-SSOP
Need more? Email Us
Intersil
SAR ADC, 12-BIT, PARALLEL ACCESS
Need more? Email Us
Texas Instruments
IC ADC 64VQFN / Bit Analog to Digital Converter Input 64-VQFN (9x9)
Lowest to $363.5821
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 12DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7408 $68.2224
7+ $18.6592 $130.6144
10+ $18.0761 $180.7610
13+ $17.4929 $227.4077
17+ $16.9099 $287.4683
23+ $15.1605 $348.6915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess