EN
  • EN
  • DE

ADC1241BIJ

Part No ADC1241BIJ
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Description IC Adc 12 Bit Plus Sign 28-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Bits 12
RoHS Non-Compliant
Win Source Part Number 1043382-ADC1241BIJ
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADC1241BIJ CAD Model

Description

The ADC1241BIJ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) offered by Texas Instruments, a leader in semiconductor design and manufacturing. This ADC is designed to meet the rigorous demands of industrial, medical, and consumer applications that require precise and reliable data conversion.

Key Features

  • Resolution: The ADC1241BIJ provides a 12-bit resolution, which translates into 4096 distinct levels for the analog input signal. This granularity ensures a high degree of precision in the digital representation of the analog input.
  • Sampling Rate: With a high-speed sampling rate, it is capable of converting analog signals at a rapid pace, which is essential for applications that need real-time data processing or have high throughput requirements.
  • Low Power Consumption: The device is designed to be power-efficient, making it ideal for battery-operated devices or any application where power conservation is critical.
  • Input Range: It features a flexible input range, accommodating various signal amplitudes. This makes the ADC1241BIJ versatile for different types of sensors and input sources.
  • Interface: The digital interface of the ADC1241BIJ is user-friendly, allowing for straightforward integration with microcontrollers, digital signal processors (DSPs), and other digital systems.

Applications

The ADC1241BIJ is suited for a wide array of applications across multiple industries. In the industrial sector, it can be used for process control, instrumentation, and automation systems. For medical devices, its precision and reliability make it an excellent choice for patient monitoring, diagnostic equipment, and portable medical devices. Additionally, it can be employed in consumer electronics for audio processing, climate control systems, and smart home devices.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADC1241BIJ is no exception. It is built to meet high standards of performance and reliability, ensuring that it operates effectively under various conditions and throughout extended periods of use. The ADC1241BIJ is a testament to Texas Instruments' dedication to providing components that engineers and designers can trust for their critical applications.

You May Also Be Interested in

Generic
Need more? Email Us
Sony
Need more? Email Us
Kemet
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess