EN
  • EN
  • DE
  • IT

ADC12DJ5200RFAAVT

Part No ADC12DJ5200RFAAVT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ANALOG TO DIGITAL CONVERTER / 12 Bit Analog to Digital Converter 2 Input 2 Pipelined, SAR 144-FCBGA (10x10)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 5.2G
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface JESD204B/C
Configuration MUX-ADC
Number of A/D Converters 2
Architecture Pipelined, SAR
Reference Type External, Internal
Voltage - Supply, Analog 1.05V ~ 1.15V, 1.8V ~ 2V
Voltage - Supply, Digital 1.05V ~ 1.15V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C
Package / Case 144-FBGA, FCBGA
Supplier Device Package 144-FCBGA (10x10)
Mounting Type Surface Mount
MSL Level 3 (168 Hours)
ECCN 3A001A5A3
HTSUS 8542.39.0001
Win Source Part Number 1352635-ADC12DJ5200RFAAVT
Ultra Librarian 3D Model Ultra Librarian ADC12DJ5200RFAAVT CAD Model

Description

Introducing the ADC12DJ5200RF-AAVT from Texas Instruments

The ADC12DJ5200RF-AAVT is a state-of-the-art analog-to-digital converter (ADC) designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This high-performance device is tailored for applications that demand high-speed data conversion with exceptional accuracy and reliability.

At the heart of this ADC is its impressive 12-bit resolution which, coupled with a dual-channel design, provides a maximum sampling rate of 5200 Mega Samples Per Second (MSPS) per channel in dual-channel mode. When operated in single-channel mode, the ADC12DJ5200RF-AAVT can achieve an even higher sampling rate of up to 10.4 GSPS, making it one of the fastest converters in the market. This feature is particularly beneficial for advanced applications such as direct RF sampling in wireless communication systems, test and measurement equipment, and radar systems where high-speed signal processing is crucial.

The ADC12DJ5200RF-AAVT also boasts an RF-sampling capability that allows it to directly digitize input frequencies into the GHz range, eliminating the need for complex down-conversion stages. This simplifies system design and helps reduce the overall system footprint and power consumption. The device supports the JESD204B interface, offering high-speed serial connectivity and ensuring easy integration with FPGAs and other digital processing units.

Moreover, the ADC12DJ5200RF-AAVT is designed with flexibility in mind. It features programmable gain options, allowing users to optimize the performance for their specific application. Additionally, the device includes a built-in digital down-converter (DDC) with decimation options, further enhancing its utility in digital signal processing tasks.

Encased in a compact 144-pin VQFN (RHA) package, the ADC12DJ5200RF-AAVT is designed for space-constrained applications while ensuring robust performance. Texas Instruments' commitment to quality is evident in this product, which is built to meet the rigorous demands of high-speed data acquisition systems.

For engineers and system designers looking for a high-speed, accurate, and reliable ADC solution, the ADC12DJ5200RF-AAVT represents a top-tier choice that delivers unmatched performance in a range of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 10BIT SAR 20SOIC
Lowest to $16.4392
Texas Instruments
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Lowest to $60.4369
Analog Devices Inc.
IC ADC 8BIT SRL 2.7/5.5V 8-MSOP / 8 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1666
Texas Instruments
ANALOG AUTOMOTIVE / Bit Analog to Digital Converter Input
Need more? Email Us
Intersil
SAR ADC, 12-BIT, PARALLEL ACCESS
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR SOT23-8
Lowest to $2.1289
Maxim Integrated
IC ADC / Bit Analog to Digital Converter Input
Lowest to $40.7575
Analog Devices Inc.
IC ADC 12BIT SAR 24SOIC / 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT 80MSPS 52-LQFP / 12 Bit Analog to Digital Converter Input 1 52-LQFP-PQ4 (10x10)
Lowest to $80.8422

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,521.1941 $1,521.1941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess