EN
  • EN
  • DE

ADC12H034CIMSA

Part No ADC12H034CIMSA
Manufacturer Texas Instruments
Catalog Hard To Find
Description Self-Calibrating 12-Bit Plus Sign Serial I/O A/D Converters with MUX and Sample/Hold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1139847-ADC12H034CIMSA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC12H034CIMSA CAD Model

Description

The ADC12H034CIMSA is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) produced by the renowned semiconductor manufacturer, Texas Instruments. This ADC is designed to meet the rigorous demands of modern electronic systems, providing accurate and reliable digital representations of analog signals.

Key Features

  • Resolution: The ADC12H034CIMSA offers a 12-bit resolution, ensuring high-precision measurements for a wide range of applications.
  • Sampling Rate: With a maximum sampling rate of up to 34 MSPS (Mega Samples Per Second), this ADC is capable of converting analog inputs into digital data at a rapid pace, making it suitable for high-speed signal processing tasks.
  • Input Channels: It features four fully differential input channels, providing flexibility and the ability to process multiple signals simultaneously.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption, which is crucial for battery-powered devices and energy-sensitive applications.
  • Interface: The device includes a user-friendly parallel interface that facilitates straightforward integration with microprocessors and digital systems.
  • Package: Housed in a compact 28-lead SSOP (Shrink Small Outline Package), the ADC12H034CIMSA is optimized for space-constrained applications.

Applications

The versatility of the ADC12H034CIMSA makes it an excellent choice for a variety of applications, including:

  • Medical imaging systems
  • Data acquisition systems
  • Digital oscilloscopes
  • Communications systems
  • Automotive electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The ADC12H034CIMSA is built to meet stringent industry standards, ensuring reliable performance in even the most demanding conditions. It is also backed by Texas Instruments' comprehensive technical support and documentation, making integration and troubleshooting a seamless experience for designers and engineers.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess