EN
  • EN
  • DE

ADC12J2700NKE

Part No ADC12J2700NKE
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT FOLD INTERP 68VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tube
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 2.7G
Number of Inputs 1
Input Type Differential
Data Interface JESD204B
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Folding Interpolating
Reference Type Internal
Voltage - Supply, Analog 1.14V ~ 1.26V, 1.8V ~ 2V
Voltage - Supply, Digital 1.14V ~ 1.26V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-VQFN (10x10)
Mounting Type Surface Mount
Base Product Number ADC12J2700
Standard Package 168 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A3
HTSUS 8542.39.0001
Win Source Part Number 910224-ADC12J2700NKE
Ultra Librarian 3D Model Ultra Librarian ADC12J2700NKE CAD Model

Description

The ADC12J2700NKE from Texas Instruments is a state-of-the-art analog-to-digital converter (ADC) that offers exceptional performance and flexibility for a wide range of applications. Designed with precision and speed in mind, this ADC is capable of converting analog signals into digital data at an impressive rate of 12-bit resolution and up to 2.7 GSPS (giga-samples per second). The high-speed data conversion makes it an ideal choice for demanding applications such as radar systems, wireless communication, test and measurement equipment, and electronic warfare.

Key Features

  • High-Speed Performance: With a maximum sampling rate of 2.7 GSPS, the ADC12J2700NKE can handle high-frequency signals with ease, capturing fast transients and minimizing data loss.
  • Resolution: The 12-bit resolution ensures accurate signal representation, providing the detail needed for high-precision applications.
  • JESD204B Interface: The inclusion of a JESD204B serial interface facilitates high-speed data transfer to digital signal processors (DSPs) or FPGAs, reducing the number of data lines required and simplifying PCB layout.
  • Programmable: Users can program the sampling rate and other parameters, allowing for customization and optimization for specific use cases.
  • Power Efficiency: Despite its high-speed capabilities, the ADC12J2700NKE is designed for power efficiency, which is critical in systems where power consumption is a concern.

Applications

  • Radar and satellite communication systems
  • Wireless infrastructure
  • Test and measurement equipment
  • Electronic warfare and defense systems

The ADC12J2700NKE is housed in a compact, surface-mount package, making it suitable for space-constrained applications. Its robust design ensures reliable operation in harsh environments, while the advanced features provide the versatility needed to meet the requirements of the most challenging systems. Whether you're working on next-generation wireless communication or precision instrumentation, the ADC12J2700NKE from Texas Instruments is a high-performance solution that delivers the quality and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,663.9872 $1,663.9872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess