EN
  • EN
  • DE

ADC32J24IRGZT

Part No ADC32J24IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 125M
Number of Inputs 2
Input Type Differential
Data Interface JESD204B
Configuration ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Mounting Type Surface Mount
Base Product Number ADC32J24
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8542.39.0001
Win Source Part Number 910234-ADC32J24IRGZT
Ultra Librarian 3D Model Ultra Librarian ADC32J24IRGZT CAD Model

Description

Product Overview: Texas Instruments ADC32J24IRGZT

The ADC32J24IRGZT is a high-performance, dual-channel Analog-to-Digital Converter (ADC) developed by Texas Instruments, designed to cater to a broad spectrum of applications that require high-speed data acquisition and signal processing. This ADC is a pivotal component in systems that demand precise and rapid conversion of analog signals to digital form, such as medical imaging, test and measurement equipment, wireless communication, and radar systems.

Key Features

  • Resolution: The ADC32J24IRGZT boasts a 14-bit resolution, which ensures fine detail in the digital representation of the analog input signal.
  • Sampling Rate: It operates at a high sampling rate of up to 65 MSPS (Mega Samples Per Second), providing the ability to capture fast-changing signals with high fidelity.
  • Dual-Channel: With dual-channel functionality, it can simultaneously process two analog inputs, which is ideal for applications that require multi-channel data acquisition.
  • Input Range: The device supports a wide input range, accommodating various signal amplitudes for flexible system design.
  • Interface: It features a JESD204B serial interface, which simplifies the layout of printed circuit boards and reduces the number of digital I/O lines, thereby minimizing the overall system footprint and complexity.
  • Power Efficiency: The ADC32J24IRGZT is designed for low power consumption, making it suitable for portable and battery-powered applications where power efficiency is critical.

Applications

The versatility of the ADC32J24IRGZT allows it to be integrated into a multitude of systems. It is particularly well-suited for:

  • Medical imaging systems such as MRI and CT scanners
  • Professional-grade audio equipment
  • Wireless communication infrastructure like base stations
  • High-speed data acquisition systems in scientific research
  • Radar and satellite communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADC32J24IRGZT is no exception. It is built to meet the rigorous standards of industrial performance, ensuring long-term stability and operation in challenging environments. With Texas Instruments' extensive support and documentation, designers can confidently incorporate the ADC32J24IRGZT into their systems, benefiting from its superior performance and robustness.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.7417 $65.7417
2+ $53.9419 $107.8838
3+ $52.2562 $156.7686
4+ $50.5705 $202.2820
6+ $48.8848 $293.3088
7+ $43.8278 $306.7946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess