EN
  • EN
  • DE

ADC3423IRTQT

Part No ADC3423IRTQT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 4CH 80MSPS 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 12
Sampling Rate 80M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration ADC
Number of Converters 4
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 56-VFQFN Exposed Pad
Manufacturer Package 56-QFN (8x8)
Win Source Part Number 767772-ADC3423IRTQT
Popularity Medium
Supply and Demand Status Limited
Family Name ADC3423
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC3423IRTQT CAD Model

Description

Overview of Product ADC3423IRTQT

The ADC3423IRTQT is a high-performance, low-power analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of modern electronic systems. This ADC features a 14-bit resolution with a sampling rate that ensures precise and accurate digital representation of analog signals. Its robust design is suitable for a wide range of applications, including medical imaging, communication systems, and industrial instrumentation.

Key Features

  • Resolution: 14-bit resolution provides high-precision data conversion, enabling fine detail to be captured from the analog input signal.
  • Sampling Rate: Features a high-speed sampling rate, allowing the ADC to handle fast-changing signals and maintain signal integrity.
  • Low Power Consumption: Designed for efficiency, the ADC3423IRTQT operates with low power consumption, making it ideal for portable and battery-powered applications.
  • Interface: Comes with a flexible digital interface that allows for easy integration with microprocessors and digital signal processors.
  • Small Form Factor: The compact package size makes it suitable for space-constrained applications without sacrificing performance.

Applications

  • Medical Imaging Systems
  • Wireless Communication Infrastructure
  • Data Acquisition Systems
  • Industrial Process Control
  • Test and Measurement Equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the ADC3423IRTQT is no exception. It is manufactured using industry-leading technology and is subject to rigorous testing to ensure reliability and performance under various conditions. The ADC is designed to comply with industry standards, ensuring compatibility and interoperability with other components and systems.

Support and Resources

Texas Instruments provides extensive support and resources for the ADC3423IRTQT, including detailed datasheets, application notes, and design resources. Customers can access a wealth of information to assist in the integration and use of the ADC in their projects, as well as technical support from TI's expert engineers.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess