EN
  • EN
  • DE

ADC701JH

Part No ADC701JH
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016330-ADC701JH
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADC701JH CAD Model

Description

Introducing the ADC701JH from Texas Instruments

The ADC701JH is a cutting-edge analog-to-digital converter (ADC) brought to you by the industry-leading semiconductor manufacturer, Texas Instruments. Designed to deliver high-performance data conversion with precision, this product stands out as an ideal solution for a wide range of applications, including industrial automation, medical equipment, and communication systems.

Key Features

  • High Resolution: With its high-resolution capabilities, the ADC701JH ensures that your digital representations are as close to the analog input signals as possible, providing you with the accuracy needed for critical applications.
  • Fast Sampling Rate: The device supports a fast sampling rate, allowing it to handle high-speed signals without compromising the integrity of the data. This makes it perfect for applications that require real-time monitoring and control.
  • Low Power Consumption: Texas Instruments understands the need for energy efficiency, which is why the ADC701JH is designed to operate with minimal power consumption. This feature helps in reducing the overall power requirements of your system and extends the life of battery-operated devices.
  • Robust Interface: The ADC701JH comes with a robust digital interface that ensures seamless communication with microcontrollers and digital processors, providing ease of integration into your existing systems.

Applications

The versatility of the ADC701JH makes it suitable for a diverse range of applications. It excels in scenarios that demand high accuracy and fast data processing, such as:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Medical Imaging
  • Telecommunications Infrastructure

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The ADC701JH is built to meet the highest industry standards, ensuring that it performs consistently even in the most demanding environments. With Texas Instruments' extensive support network and resources, you can be confident in the long-term performance and dependability of the ADC701JH for your critical applications.

Whether you are designing a sophisticated medical imaging system or upgrading an industrial automation process, the ADC701JH from Texas Instruments is a choice that promises to deliver unparalleled performance and precision.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess