EN
  • EN
  • DE

ADS1014IDGST

Part No ADS1014IDGST
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Ultra-Small, Low-Power, 12-Bit Analog-to-Digital Converter with Internal Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 3.3k
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type Internal
Operating Supply Voltage 2 V ~ 5.5 V
Voltage - Supply, Digital 2 V ~ 5.5 V
Features PGA, Selectable Address
Operating Temperature Range -40°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 1141583-ADS1014IDGST
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1014
Introduction Date April 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS1014IDGST CAD Model

Description

The Texas Instruments ADS1014IDGST is a precision analog-to-digital converter (ADC) that offers 12 bits of resolution with a sampling rate of 3300 samples per second (SPS). This high-performance ADC is part of the ADS101x family and comes in a compact VSSOP-10 package, making it an ideal choice for space-constrained applications.

Key Features

  • Resolution: 12-bit resolution provides high precision for a wide range of measurement needs.
  • Sampling Rate: Capable of 3300 SPS, allowing for rapid data acquisition.
  • Input Multiplexer (MUX): Single differential or two single-ended inputs.
  • Programmable Gain Amplifier (PGA): Offers gains of up to 16, enhancing the sensitivity for low-voltage signals.
  • Low Current Consumption: Designed for power-sensitive applications, featuring a low current consumption of 150 µA (typical) during operation and 2 µA in shutdown mode.
  • Supply Range: Operates from 2.0V to 5.5V, providing flexibility in various power environments.
  • Interface: I2C-compatible serial interface provides easy integration with most microcontrollers.
  • Internal Oscillator: Eliminates the need for external components, reducing system complexity and cost.

Applications

The ADS1014IDGST is versatile and can be used in a variety of applications, including:

  • Battery monitoring and power management
  • Data acquisition systems
  • Portable instrumentation
  • Medical devices such as ECG and blood pressure monitors
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS1014IDGST is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring consistent performance over a wide temperature range of -40°C to +125°C.

Summary

In summary, the ADS1014IDGST from Texas Instruments is a robust, high-precision ADC that offers a range of features suitable for various applications. Its compact size, combined with its high resolution and low power consumption, make it an excellent choice for designers looking to add accurate analog-to-digital conversion capabilities to their projects.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4402 $51.2442
50+ $2.0023 $100.1150
78+ $1.9397 $151.2966
107+ $1.8771 $200.8497
138+ $1.8146 $250.4148
185+ $1.6268 $300.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,281 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess