EN
  • EN
  • DE

ADS1018IRUGT

Part No ADS1018IRUGT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SIGMA-DELTA 10X2QFN  /  12 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 12
Sampling Rate (Per Second) 3.3k
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2V ~ 5.5V
Voltage - Supply, Digital 2V ~ 5.5V
Features PGA, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-XFQFN
Supplier Device Package 10-X2QFN (2x1.5)
Mounting SMD (SMT)
Base Product Number ADS1018
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-35611-1,296-35611-2,296-35611-6
Standard Package 250
Win Source Part Number 1188958-ADS1018IRUGT
Ultra Librarian 3D Model Ultra Librarian ADS1018IRUGT CAD Model

Description

Introducing the ADS1018IRUGT from Texas Instruments

The ADS1018IRUGT is a precision analog-to-digital converter (ADC) with 12 bits of resolution offered by Texas Instruments. Designed for applications requiring high accuracy and low power consumption, this ADC is an ideal choice for a wide range of industry sectors, including automation, control systems, and portable instrumentation.

At the heart of the ADS1018IRUGT lies a delta-sigma modulator that provides 12 bits of resolution with no missing codes. This product features a data rate that ranges from 128SPS to 3.3kSPS, allowing users to optimize the trade-off between speed and power consumption. With an operating temperature range of -40°C to +125°C, it is suitable for harsh environments and can maintain reliable performance under extreme conditions.

This versatile ADC comes with an integrated temperature sensor that provides additional functionality for temperature monitoring applications. It also includes a multiplexer (MUX) with four single-ended or two differential inputs, giving the flexibility to connect multiple sensors to a single ADC. The precision reference and oscillator further simplify the design by reducing the need for external components.

The ADS1018IRUGT boasts a SPI-compatible serial interface, making it easy to communicate with microcontrollers and other digital systems. This interface also supports daisy-chaining of multiple devices, which is beneficial for systems requiring multiple ADC channels.

Key features of the ADS1018IRUGT include:

  • 12-bit resolution with no missing codes
  • Data rates from 128SPS to 3.3kSPS
  • Internal temperature sensor
  • 4-channel single-ended or 2-channel differential input MUX
  • Precision reference and oscillator
  • SPI-compatible serial interface
  • Wide operating temperature range of -40°C to +125°C

Whether you're developing a portable device, constructing a sensor network, or working on industrial control systems, the ADS1018IRUGT from Texas Instruments provides the precision, flexibility, and durability needed to meet your design requirements. Its compact size in a VSSOP-10 package ensures a minimal footprint on your PCB, making it an excellent choice for space-constrained applications.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0100 $54.0900
21+ $4.9313 $103.5573
32+ $4.7772 $152.8704
44+ $4.6231 $203.4164
56+ $4.4690 $250.2640
75+ $4.0067 $300.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess