EN
  • EN
  • DE

ADS1112IDGSTG4

Part No ADS1112IDGSTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16-BIT I2C PROGBL 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 240
Number of Inputs 2, 3
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Features PGA, Selectable Address
Temperature Range - Operating -40°C to 85°C
Case / Package 10-VSSOP
Win Source Part Number 1015349-ADS1112IDGSTG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Medical, Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian ADS1112IDGSTG4 CAD Model

Description

The ADS1112IDGSTG4 from Texas Instruments is a high-precision, low-power, 16-bit analog-to-digital converter (ADC) that offers a versatile solution for various data acquisition needs. This compact and efficient ADC is a part of TI's ADS111x family of devices known for their exceptional performance in terms of accuracy and noise immunity.

Key Features

  • Resolution: 16-bit
  • Sampling Rate: Up to 240 samples per second (SPS)
  • Input Type: Differential or single-ended
  • Interface: I2C-compatible serial interface
  • Supply Voltage: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package: VSSOP-10

Performance Advantages

The ADS1112IDGSTG4 is designed for precision measurement applications, including industrial control systems, battery monitoring, temperature measurement, and portable instrumentation. With its onboard voltage reference and oscillator, the ADS1112IDGSTG4 simplifies system design and minimizes external component count.

Its differential input configuration allows for common-mode noise rejection, which is critical in noisy environments. The device also features a programmable gain amplifier (PGA) with selectable gains of 1, 2, 4, or 8, enabling it to measure both large and small signals with high resolution.

Easy Integration

Integration of the ADS1112IDGSTG4 into a system is made easy thanks to its I2C-compatible interface, which allows for simple connection to microcontrollers and other digital systems. Multiple devices can be connected to a single I2C bus, making it ideal for multi-channel applications.

Energy Efficiency

Energy efficiency is a core feature of the ADS1112IDGSTG4, with a low-current consumption of just 150μA during operation and 2μA in power-down mode. This makes it suitable for battery-powered applications where power conservation is crucial.

With its combination of precision, flexibility, and efficiency, the Texas Instruments ADS1112IDGSTG4 ADC is an excellent choice for designers looking to enhance the performance and reliability of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0391 $52.5083
27+ $3.7835 $102.1545
42+ $3.6557 $153.5394
59+ $3.4000 $200.6000
77+ $3.2722 $251.9594
96+ $3.1444 $301.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,230 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess