The IPP47N10S-33 is a discrete N-channel MOSFET from Infineon Technologies, designed for high-efficiency switching applications. This component utilizes advanced trench technology to minimize on-state resistance and optimize switching performance. It is well-suited for a variety of power management solutions, especially in environments requiring high power density.
Applications:
- Synchronous rectification in AC-DC power supplies
- DC-DC converters
- Motor control
- Uninterruptible Power Supplies (UPS)
- Power tools
Features:
- Low on-state resistance (RDS(on)): Reduces conduction losses.
- Fast switching speed: Minimizes switching losses.
- Avalanche rated: Provides robustness against voltage transients.
- Pb-free lead plating; RoHS compliant: Meets environmental standards.
Benefits:
- High efficiency: Low RDS(on) and fast switching contribute to reduced power losses.
- Compact design: Enables smaller and more efficient power supply solutions.
- Increased reliability: Avalanche rating enhances device ruggedness.
- Environmentally friendly: RoHS compliance ensures adherence to environmental regulations.
- Optimized thermal performance: Designed for effective heat dissipation.
Technical Specifications:
The IPP47N10S-33 features a drain-source voltage (VDS) of 100V and a continuous drain current (ID) of up to 47A (depending on operating conditions and package limitations). The on-state resistance (RDS(on)) is very low, around 33 mΩ at VGS = 10V. The device is housed in a TO-220 package, facilitating efficient heat dissipation. The device is optimized for both hard and soft switching topologies, providing flexibility in design.
This MOSFET is ideal for applications where high efficiency and reliable performance are essential. Its combination of low on-state resistance, fast switching speeds, and robust design makes it a versatile choice for modern power electronics.