EN
  • EN
  • DE
  • IT

ADS1115BQDGSRQ1

Part No ADS1115BQDGSRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 10VSSOP / Automotive, Low-Power, I2C-Compatible, 860-SPS, 16-Bit ADCs With Internal Reference, Oscillator, and Programmable Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 16
Sampling Rate (Per Second) 860
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2V ~ 5.5V
Voltage - Supply, Digital 2V ~ 5.5V
Features PGA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Mounting Style Surface Mount
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805167-ADS1115BQDGSRQ1
Ultra Librarian 3D Model Ultra Librarian ADS1115BQDGSRQ1 CAD Model

Description

Texas Instruments ADS1115BQDGSRQ1 Precision ADC

The ADS1115BQDGSRQ1 from Texas Instruments is a precision, low-power, 16-bit analog-to-digital converter (ADC) designed to cater to a wide array of applications, including automotive systems, battery monitoring, and portable instrumentation. This versatile component is an integral part of ensuring accurate and reliable digital representations of analog signals in electronic devices.

Key Features

  • High Precision: With its 16-bit resolution, the ADS1115BQDGSRQ1 provides high-precision measurements, making it ideal for applications that require accurate signal processing.
  • Programmable Gain: The device features a programmable gain amplifier (PGA) that offers selectable input ranges, allowing it to accommodate various sensor types and signal amplitudes.
  • Low Power Consumption: It is optimized for power-sensitive applications, offering a normal mode and a power-down mode to conserve energy when the ADC is not in use.
  • Single-Ended or Differential Inputs: Users can configure the ADS1115BQDGSRQ1 for either four single-ended input channels or two differential input channels, providing flexibility in signal acquisition.
  • Internal Oscillator: The onboard oscillator eliminates the need for external components, simplifying design and reducing system cost.
  • I2C Interface: Equipped with an I2C-compatible serial interface, the ADC can easily communicate with microcontrollers and processors, facilitating integration into existing systems.
  • Extended Temperature Range: The device is operational over an extended temperature range, making it suitable for harsh environments commonly found in automotive and industrial applications.

Applications

  • Automotive systems
  • Power supply monitoring
  • Battery monitoring
  • Portable instrumentation
  • Data acquisition systems

The ADS1115BQDGSRQ1 is available in a VSSOP-10 package, ensuring a compact footprint for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for engineers looking to enhance the accuracy and efficiency of their analog signal processing.

You May Also Be Interested in

Maxim Integrated
2.7V to 3.6V and 4.5V to 5.5V, Low-Power, 4-/8-/12-Channel, 2-Wire Serial, 12-Bit ADCs | IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
QUAD CHANNEL, 12-BIT, 105/80/65 MSPS ADC WITH SERIAL LVDS INTERFACE
Lowest to $116.2541
Texas Instruments
IC ADC 8BIT SAR 8SOIC
Lowest to $2.7219
Maxim Integrated
Complete 10us CMOS 12-Bit ADC | IC ADC 12BIT SAR 24DIP
Lowest to $31.5857
Analog Devices Inc.
LC2MOS 12-Bit, Serial 6 ms ADC in 8-Pin Package
Lowest to $44.9004
Texas Instruments
12-BIT, 200-KSPS, 11-CHANNEL, LOW-POWER, SERIAL ADC
Lowest to $27.7076
Maxim Integrated
Serial Output 5.6us 12-Bit A/D Converter | IC ADC 12BIT SAR 8DIP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC
Lowest to $78.4979
Analog Devices Inc.
16-Bit, 570 kSPS CMOS ADC
Lowest to $50.1024

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8448 $57.6720
36+ $3.1547 $113.5692
55+ $3.0561 $168.0855
76+ $2.9576 $224.7776
98+ $2.8590 $280.1820
132+ $2.5632 $338.3424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,674 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess