EN
  • EN
  • DE

ADS1191IPBS

Part No ADS1191IPBS
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Low-Power, 2-Channel, 16-Bit Analog Front-End for Biopotential Measurements | IC AFE 1 CHAN 16BIT 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 16
Power (W) 495μW
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 1.7V ~ 3.6V
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Family Part Number ADS1191
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1141604-ADS1191IPBS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1191IPBS CAD Model

Description

Introducing the ADS1191IPBS from Texas Instruments

The ADS1191IPBS is a high-performance, single-channel, analog-to-digital converter (ADC) brought to you by Texas Instruments, a global semiconductor company known for its cutting-edge technology. This precision ADC is specifically designed for medical applications, particularly those requiring electroencephalogram (EEG), electrocardiogram (ECG), and other biopotential measurement systems.

At the heart of the ADS1191IPBS is a 16-bit delta-sigma ADC with a built-in programmable gain amplifier (PGA), which offers selectable gains from 1 to 12, providing flexibility and high sensitivity for a range of input signals. The device operates at a data rate of up to 8 kSPS (samples per second), ensuring accurate and timely capture of physiological signals for real-time monitoring and diagnosis.

One of the standout features of the ADS1191IPBS is its low-power consumption, making it an ideal choice for portable and battery-powered medical devices. It operates from a single 3.3V power supply and includes a power-down feature that significantly reduces power consumption when the device is not in active use.

The ADS1191IPBS also includes a range of integrated features to enhance signal quality and simplify system design. These include an internal oscillator, a reference voltage, and an onboard calibration circuit that helps maintain accuracy over time and temperature variations. The device's SPI-compatible serial interface facilitates easy communication with microcontrollers and DSPs, making it straightforward to integrate into a variety of systems.

Encased in a compact 10-TSSOP package, the ADS1191IPBS is designed to occupy minimal board space, which is crucial for the design of sleek, modern medical devices. Its robust design ensures reliable operation in challenging environments, while also meeting the stringent requirements of medical standards.

Whether you're designing a handheld patient monitoring system, a wearable health device, or any other precision medical application, the ADS1191IPBS from Texas Instruments is an excellent choice for your ADC needs, combining performance, integration, and reliability.

For more information, sample requests, or to place an order, visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0554 $50.5540
25+ $4.1481 $103.7025
38+ $4.0184 $152.6992
52+ $3.8888 $202.2176
67+ $3.7592 $251.8664
90+ $3.3703 $303.3270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess