EN
  • EN
  • DE

ADS1194CPAG

Part No ADS1194CPAG
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Eight Low-Noise PGAs and Eight High-Resolution ADCs (ADS1198)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 16
Number of Channels 4
Power (Watts) 5.7mW
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1141608-ADS1194CPAG
Manufacturer Homepage www.ti.com
Family Name ADS1194
Introduction Date September 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1194CPAG CAD Model

Description

Introducing the ADS1194CPAG from Texas Instruments

The ADS1194CPAG is a high-performance, 4-channel, 16-bit analog-to-digital converter (ADC) designed by Texas Instruments specifically for medical applications such as electroencephalograms (EEGs) and electrocardiograms (ECGs). This precision ADC is part of TI's ADS119x family, which is renowned for its integration of features tailored to optimize signal acquisition in biopotential measurement systems.

Key Features

  • Simultaneous Sampling: The ADS1194CPAG offers simultaneous sampling of 4 channels, which is critical for accurate multi-channel applications where phase information is important.
  • High Resolution: With a 16-bit resolution, the device ensures high-precision data conversion, enabling detailed and accurate signal representation.
  • Integrated Features: It includes an internal oscillator, a temperature sensor, and a lead-off detection function, which simplifies design and reduces external component count.
  • Low Power Consumption: The device is optimized for low-power operations, making it suitable for battery-powered devices.
  • Flexible Data Rates: The ADS1194CPAG supports data rates from 250 SPS to 16 kSPS, allowing designers to choose the optimal speed for their application.
  • Programmable Gain: The internal programmable gain amplifier (PGA) can be configured for gains from 1 to 12, providing flexibility in signal conditioning.

Applications

The ADS1194CPAG is ideally suited for a variety of medical and healthcare applications, including:

  • Portable and battery-powered medical devices
  • Multi-channel physiological signal acquisition systems
  • Diagnostic and monitoring equipment

Package and Integration

Enclosed in a compact 64-TQFP package, the ADS1194CPAG is designed for easy integration into medical system designs. The device interfaces seamlessly with microcontrollers or DSPs via an SPI-compatible serial interface, providing straightforward integration into existing designs.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The ADS1194CPAG is no exception and is built to meet the stringent requirements of medical applications, ensuring both performance and dependability for critical healthcare solutions.

With its combination of performance, integrated features, and ease of use, the ADS1194CPAG from Texas Instruments stands out as an exceptional choice for developers seeking to create advanced medical monitoring and diagnostic equipment.

You May Also Be Interested in

Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
Analog Front End - AFE 2 channel Bio Z
Lowest to $30.6093
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Texas Instruments
IC AFE 2 CHAN 10BIT 56TSSOP
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Maxim Integrated
ECG+PPG+BIOZ AFE
Lowest to $68.5285
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2862 $60.8586
7+ $16.6451 $116.5157
10+ $16.1249 $161.2490
13+ $15.6048 $202.8624
17+ $15.0846 $256.4382
23+ $13.5242 $311.0566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess