EN
  • EN
  • DE

ADS1205IRGETG4

Part No ADS1205IRGETG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC MODULTR DELTA-SIGMA 24-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Modulator
Resolution (Bits) 16 b
Sampling Rate 40k
Data Interface Serial
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1015377-ADS1205IRGETG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1205IRGETG4 CAD Model

Description

The ADS1205IRGETG4 is a high-performance, precision analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of industrial and instrumentation applications. This ADC is part of the ADS1205 series, which is renowned for its exceptional accuracy, reliability, and ease of use.

Key Features

  • Resolution: The ADS1205IRGETG4 boasts a 20-bit resolution, providing high-precision measurements that are critical for sensitive applications.
  • Sampling Rate: With a maximum sampling rate of 52 kSPS (kilo samples per second), this ADC is capable of capturing fast-changing signals without compromising data integrity.
  • Input Type: It features a differential input type, which enhances noise rejection and improves signal quality, making it ideal for noisy environments.
  • Interface: The device offers a serial interface for communication, ensuring easy integration with microcontrollers and digital systems.
  • Power Supply: It operates on a 5V power supply, which is common in many industrial systems, thus simplifying power management design.

Applications

The ADS1205IRGETG4 is well-suited for a wide range of applications, including:

  • Process control and automation
  • Motor control systems
  • Sensor measurement and data acquisition
  • Medical instrumentation
  • Energy monitoring and management

Package and Quality

This ADC is available in a compact VQFN-24 package, which is ideal for space-constrained applications. Additionally, it is part of the G4 series, which indicates that it is a lead-free, RoHS-compliant component, aligning with environmental standards and regulations.

Support and Resources

Texas Instruments provides extensive support and resources for the ADS1205IRGETG4, including detailed datasheets, application notes, and design resources to facilitate the development process and help designers make the most of this ADC's capabilities.

You May Also Be Interested in

Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4254 $61.7016
8+ $12.6568 $101.2544
13+ $12.2612 $159.3956
17+ $11.8657 $201.7169
22+ $11.4702 $252.3444
30+ $10.2836 $308.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess