EN
  • EN
  • DE

ADS1217IPFBR

Part No ADS1217IPFBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC DELTA-SIGMA ADC 24BIT 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 24
Sampling Rate 780
Number of Inputs 8
Input Type Differential
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 5.25 V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 48-TQFP (7x7)
Win Source Part Number 083024-ADS1217IPFBR
Family Name ADS1217
Introduction Date May 19, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS1217IPFBR CAD Model

Description

ADS1217IPFBR Description

The ADS1217IPFBR offers high-resolution, reliable A/D conversion for applications requiring stringent precision and performance. The IPFBR variant enhances the versatile features of the ADS1217 range, optimizing it for industrial-grade environments.

Features and Benefits:

  • Robust design suitable for harsh conditions
  • Wide range power supply 2.7V to 5.25V
  • SPI interface for efficient, fast communication

Applications and Projects:

  • Factory automation systems
  • Oil and gas exploration technologies
  • Communications infrastructure

Additional Details:

Built for durability and efficiency, the ADS1217IPFBR is tailored for systems that demand long-term reliability and precision under stress.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5249 $67.5747
6+ $18.4820 $110.8920
9+ $17.9044 $161.1396
12+ $17.3268 $207.9216
15+ $16.7493 $251.2395
20+ $15.0166 $300.3320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess