EN
  • EN
  • DE

ADS122C04IPWR

Part No ADS122C04IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name ADS122C04
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50885-2, ADS122C04IPWR-ND, 296-50885-1, 296-50885-6
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845172-ADS122C04IPWR
Ultra Librarian 3D Model Ultra Librarian ADS122C04IPWR CAD Model

Description

Introducing the ADS122C04IPWR from Texas Instruments

The ADS122C04IPWR is a precision, 24-bit, analog-to-digital converter (ADC) designed by Texas Instruments, offering a versatile solution for applications that require high-resolution signal acquisition. This compact, integrated circuit is specifically engineered to deliver exceptional performance in a wide range of industries including industrial, medical, and instrumentation sectors.

At the heart of the ADS122C04IPWR is its ability to accurately and efficiently convert analog signals to digital form, enabling precise monitoring and control in systems where data integrity is paramount. It supports four single-ended or two differential inputs, providing flexibility for various sensor types and signal configurations. The device is characterized by its low power consumption, making it an excellent choice for battery-powered and portable applications.

The ADS122C04IPWR operates within a supply range of 2.3V to 5.5V, and features an onboard, low-noise programmable gain amplifier (PGA), which offers gains from 1 to 128. This functionality allows the device to amplify small signal levels to the full range of the ADC, thus maximizing the dynamic range and improving signal-to-noise ratio (SNR).

With its integrated oscillator, the ADS122C04IPWR does not require an external clock, simplifying the design and reducing system complexity. The device also includes a temperature sensor, eliminating the need for additional components when temperature data is necessary. Data is communicated through an I2C-compatible two-wire interface that supports standard, fast, and high-speed modes, ensuring easy integration with most microcontrollers and processors.

For enhanced performance, the ADS122C04IPWR features multiple built-in calibration functions, which compensate for system-level gain and offset errors. It also provides a variety of filter options to optimize data acquisition in noisy environments. The device's small TSSOP-16 package allows for a compact PCB layout, which is critical in space-constrained applications.

Overall, the ADS122C04IPWR from Texas Instruments stands out as a robust, high-precision ADC solution that offers design flexibility, ease of use, and reliable performance for sophisticated data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6766 $52.0596
15+ $7.1193 $106.7895
22+ $6.8968 $151.7296
30+ $6.6743 $200.2290
39+ $6.4519 $251.6241
52+ $5.7844 $300.7888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,290 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess