EN
  • EN
  • DE

ADS125H02IRHBR

Part No ADS125H02IRHBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 32VQFN / 24 Bit Analog to Digital Converter 3 Input 1 Sigma-Delta 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 40k
Number of Inputs 3
Input Type Differential, Single Ended
Data Interface SPI, Parallel
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 5V ~ 36V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features PGA
Temperature Range - Operating -45°C ~ 125°C
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Mounting Type Surface Mount
Base Product Number ADS125H02
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352650-ADS125H02IRHBR
Ultra Librarian 3D Model Ultra Librarian ADS125H02IRHBR CAD Model

Description

The ADS125H02IRHBR is a high-precision, low-noise analog-to-digital converter (ADC) offered by Texas Instruments, a leader in semiconductor design and manufacturing. This ADC is part of the ADS125 family, renowned for its exceptional performance in data acquisition systems, particularly in applications requiring high resolution and accuracy, such as medical instrumentation, industrial process control, and scientific measurement devices.

Key Features

  • Resolution: The ADS125H02IRHBR boasts a 24-bit resolution, providing high-precision digital outputs for the most demanding applications.
  • Data Rate: With a programmable data rate up to 30 kSPS (kilo-samples per second), this ADC can accommodate a wide range of speed requirements.
  • Input Type: The device supports a fully differential input, enhancing common-mode noise rejection and improving signal integrity.
  • Integrated Features: It includes an onboard, low-noise programmable gain amplifier (PGA), a precision delta-sigma modulator, and a digital filter, which simplifies design and reduces external component count.
  • Interface: The device offers a flexible SPI-compatible serial interface, allowing easy integration with microcontrollers and digital systems.
  • Power Supply: The ADC operates on a 4.75V to 5.25V supply, ensuring compatibility with standard 5V systems.
  • Package: Housed in a compact QFN-32 package, the ADS125H02IRHBR is designed for space-constrained applications.

Applications

The ADS125H02IRHBR is ideal for a range of applications that require high accuracy and low noise measurements, including:

  • Medical instrumentation such as ECG, EEG, and patient monitoring systems.
  • Industrial process control, including temperature, pressure, and flow measurements.
  • Scientific research equipment, like spectrometers and analytical balances.
  • High-performance audio systems.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The ADS125H02IRHBR is no exception, with rigorous testing and quality control measures in place to ensure that each ADC meets the stringent standards required for precision electronic components.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5922 $55.7766
7+ $15.2551 $106.7857
11+ $14.7784 $162.5624
14+ $14.3017 $200.2238
19+ $13.8250 $262.6750
25+ $12.3948 $309.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess