EN
  • EN
  • DE

ADS1278MPAPTEP

Part No ADS1278MPAPTEP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description OCTAL SIMULTANEOUS-SAMPLING 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 24
Sampling Rate (Per Second) 144k
Number of Inputs 8
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 1.65V ~ 1.95V
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-HTQFP
Mounting Style SMD
Family Part Number ADS1278
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141651-ADS1278MPAPTEP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1278MPAPTEP CAD Model

Description

The ADS1278MPAPTEP is a high-performance, octal-channel analog-to-digital converter (ADC) from Texas Instruments, specially designed for demanding industrial applications that require high-precision data acquisition. This ADC is part of Texas Instruments' Enhanced Product (EP) portfolio, which means it is optimized for mission-critical applications and is characterized for enhanced performance over extended temperature ranges.

Key Features

  • Resolution: The ADS1278MPAPTEP boasts a 24-bit resolution, providing high-accuracy readings and ensuring fine detail in the conversion process.
  • Sampling Rate: With a maximum sampling rate of 105k samples per second per channel, this ADC is capable of capturing rapid signal changes, making it suitable for high-speed signal processing.
  • Channel Count: It features eight simultaneously-sampled differential inputs, allowing for comprehensive data collection from multiple sources at the same time.
  • Interface: The device includes a flexible serial interface that is compatible with SPI, DSP, and microcontroller interfaces, ensuring easy integration with a wide range of systems.

Applications

The ADS1278MPAPTEP is ideal for a variety of applications where precision and reliability are paramount. These include:

  • Industrial control systems
  • Test and measurement equipment
  • Vibration analysis and diagnostics
  • Power quality monitoring
  • Audio applications

Reliability and Performance

As part of the Texas Instruments EP product line, the ADS1278MPAPTEP is designed to perform reliably in extreme environments. It operates over an extended temperature range and is subjected to additional qualification testing to ensure robust performance under stress. The device also features an internal reference for simplified design and consistent performance.

Support and Resources

Texas Instruments provides extensive support and resources to help designers implement the ADS1278MPAPTEP in their systems. This includes detailed datasheets, application notes, reference designs, and an active online community where engineers can share insights and ask questions. With these resources, integrating the ADS1278MPAPTEP into your design is a seamless experience.

You May Also Be Interested in

Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.4925 $81.4925
2+ $66.8657 $133.7314
3+ $64.7761 $194.3283
4+ $62.6866 $250.7464
5+ $60.5970 $302.9850
6+ $54.3284 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,155 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess