EN
  • EN
  • DE

ADS1281IPW

Part No ADS1281IPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 31BIT SIGMA-DELTA 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series -
Package Tube
Product Status Active
Number of Bits 31
Sampling Rate (Per Second) 4k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 1.65V ~ 3.6V
Features -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Mounting Type Surface Mount
Base Product Number ADS1281
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366601-ADS1281IPW
Ultra Librarian 3D Model Ultra Librarian ADS1281IPW CAD Model

Description

Product Overview: Texas Instruments ADS1281IPW

The ADS1281IPW is a high-precision, low-noise analog-to-digital converter (ADC) from Texas Instruments, designed to deliver exceptional performance for a wide range of data acquisition and instrumentation applications. This device is part of the ADS1281 series, which is renowned for its exceptional resolution, noise performance, and ease of use.

Featuring a 24-bit delta-sigma ADC with a very low-noise programmable gain amplifier, the ADS1281IPW offers a high dynamic range that is ideal for demanding applications requiring high-resolution signal acquisition. Its internal oscillator simplifies the design process, as it does not require an external clock for operation.

Key Features:

  • Resolution: 24-bit delta-sigma ADC, providing high-precision data conversion.
  • Data Rate: Programmable data rates up to 2 kSPS, allowing flexibility for various application needs.
  • Interface: Serial peripheral interface (SPI) compatible, ensuring easy integration with most microcontrollers.
  • Low Noise: Offers an excellent signal-to-noise ratio (SNR), making it suitable for high-accuracy measurements.
  • Power Supply: Operates from a single 5V supply, simplifying power management in system design.
  • Package: Available in a TSSOP-16 package, providing a compact footprint for space-constrained applications.

Applications:

  • Medical instrumentation
  • Industrial process control
  • High-resolution data acquisition systems
  • Seismic monitoring equipment
  • Weigh scales and precision sensors

The ADS1281IPW is designed to meet the stringent requirements of applications where high resolution and low noise are critical. Its robust design and high integration level make it an excellent choice for engineers looking to improve system performance while reducing the complexity of their designs. Texas Instruments provides comprehensive support for the ADS1281IPW, including detailed datasheets, application notes, and design resources to assist with rapid development and deployment.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess