EN
  • EN
  • DE

ADS1291IPBSR

Part No ADS1291IPBSR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Low-Power, 2-Channel, 24-Bit Analog Front-End for Biopotential Measurements
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 24
Number of Channels 1
Power (Watts) 495μW
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 1.7 V ~ 3.6 V
Package 32-TQFP
Manufacturer Package 32-TQFP (5x5)
Win Source Part Number 1141659-ADS1291IPBSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1291
Introduction Date April 01, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS1291IPBSR CAD Model

Description

The Texas Instruments ADS1291IPBSR is a high-performance, single-channel Analog-to-Digital Converter (ADC) designed specifically for biopotential measurements in medical applications. This integrated circuit is part of the ADS129x family and is optimized for the demands of electroencephalogram (EEG), electrocardiogram (ECG), and other biopotential measurement systems.

Key Features

  • Precision Data Conversion: The ADS1291IPBSR features a 24-bit delta-sigma ADC with a data rate ranging from 250 SPS to 8 kSPS, allowing for high-resolution signal acquisition.
  • Low Power Consumption: With a power-saving design, this device is ideal for portable medical devices, consuming as little as 335 µW at a data rate of 500 SPS.
  • Flexible Input Configurations: It offers multiple input configurations, including AC or DC coupling, to accommodate a wide range of sensor types and measurement requirements.
  • Integrated Features: The chip includes an onboard oscillator, a reference, and lead-off detection functionality, simplifying the design and reducing external component count.
  • Programmable Gain: The device's programmable gain amplifier (PGA) provides gains ranging from 1 to 12, allowing for signal amplification to fit specific application needs.

Applications

The ADS1291IPBSR is ideally suited for a variety of medical and healthcare applications, including:

  • Patient monitoring systems
  • Portable and wearable medical devices
  • Diagnostic ECG and EEG equipment
  • Biopotential signal acquisition systems

Package and Quality

The Texas Instruments ADS1291IPBSR comes in a compact QFN-32 package, which is designed for space-constrained applications. It also meets stringent medical industry standards, ensuring reliable performance in critical healthcare environments.

Support and Resources

Developers can access a wealth of support resources, including datasheets, reference designs, and application notes, to facilitate the integration of the ADS1291IPBSR into their projects. Texas Instruments also offers technical support and a community forum for designers to share insights and ask questions.

You May Also Be Interested in

Texas Instruments
Lowest to $16.6015
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Need more? Email Us
Maxim Integrated
IC AFE 4 CHAN 10BIT 48TQFN
Need more? Email Us
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Texas Instruments
IC AFE 8 CHAN 64VQFN
Need more? Email Us
Maxim Integrated
DUAL PHOTODIODE AFE WITH MULTI L
Lowest to $9.5454

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1818 $55.0908
14+ $7.5338 $105.4732
21+ $7.2984 $153.2664
29+ $7.0630 $204.8270
37+ $6.8275 $252.6175
50+ $6.1212 $306.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,740 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess