EN
  • EN
  • DE

ADS1292IPBSR

Part No ADS1292IPBSR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 24BIT 8KSPS 2CH 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 24
Number of Channels 2
Power (Watts) 740μW
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 1.7 V to 3.6 V
Case / Package 32-TQFP (5x5)
Win Source Part Number 1015413-ADS1292IPBSR
Family Name ADS1292
Introduction Date March 01, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS1292IPBSR CAD Model

Description

The ADS1292IPBSR is a high-performance, integrated biopotential and bioimpedance front-end for medical applications. Designed by Texas Instruments, this precision analog-to-digital converter (ADC) is specifically engineered to meet the stringent demands of portable, low-power, battery-operated, and high-resolution monitoring systems, such as electrocardiograms (ECG), respiration, and impedance cardiography.

Key Features

  • Integrated Analog Front-End: The ADS1292IPBSR features a fully integrated AFE, minimizing the need for external components and simplifying the design process for medical and fitness applications.
  • High Resolution: With a 24-bit resolution and data rates up to 32 kSPS, this device ensures high-precision measurements, capturing even the most subtle physiological signals.
  • Low Power Consumption: Ideal for portable devices, it boasts a power-saving mode, reducing power consumption and extending battery life in portable applications.
  • Differential Inputs: It includes two differential inputs that are optimized for direct connection to electrodes, providing excellent common-mode rejection and noise performance.
  • On-Chip RLD: The on-chip right leg drive (RLD) circuitry provides a common reference for driven electrodes, enhancing measurement precision and stability.
  • Flexible Interface: The device supports SPI-compatible serial interface, allowing for easy integration with microcontrollers and digital systems.

Applications

The ADS1292IPBSR is suitable for a wide range of applications where accurate biopotential measurements are essential. This includes patient monitoring systems, portable ECGs, wearable heart rate monitors, and other medical diagnostic equipment. Its compact size and integration capabilities also make it an excellent choice for developing sophisticated health and fitness technologies.

Package and Quality

Packaged in a compact QFN-32 (5x5 mm) package, the ADS1292IPBSR is designed for space-constrained applications. It is also RoHS compliant and supports industrial temperature ranges, ensuring reliable performance across diverse operating conditions. Texas Instruments upholds rigorous quality standards, providing designers with a robust, dependable component for critical healthcare solutions.

You May Also Be Interested in

Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Maxim Integrated
ECG+PPG+BIOZ AFE
Lowest to $68.5285
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Analog Devices Inc.
ECG+PPG+BIOZ AFE
Lowest to $28.1195
Texas Instruments
IC AFE 8 CHAN 64VQFN
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Analog Devices Inc.
Analog Front End - AFE 2 channel Bio Z
Lowest to $30.6093
Analog Devices Inc.
PPG + ECG COMBO AFE
Lowest to $5.0142
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,870 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess