EN
  • EN
  • DE

ADS1296IPAGR

Part No ADS1296IPAGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 6 CHAN 24BIT 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features 6 Channel AFE 24 Bit 17.5 mW 64-TQFP (10x10)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name ADS1296
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910840-ADS1296IPAGR
Ultra Librarian 3D Model Ultra Librarian ADS1296IPAGR CAD Model

Description

The ADS1296IPAGR is a high-performance, multichannel analog-to-digital converter (ADC) from Texas Instruments, designed specifically for biomedical signal acquisition and electroencephalogram (EEG) applications. This precision ADC is part of the ADS129x family, which is renowned for its exceptional data acquisition capabilities in medical and industrial markets.

Key Features

  • Resolution: The ADS1296IPAGR boasts a 24-bit resolution, ensuring high-precision data conversion that is critical for sensitive biomedical measurements.
  • Channel Count: It comes with 6 differential or 7 single-ended inputs, providing flexibility and scalability for various measurement configurations.
  • Data Rate: With data rates up to 32k samples per second, this ADC is capable of capturing fast biological signals with great fidelity.
  • Integrated Features: The device includes a built-in programmable gain amplifier (PGA), internal reference, and an oscillator to minimize external component count and simplify design.
  • Low Power Consumption: The ADS1296IPAGR is optimized for power efficiency, which is crucial for portable and battery-operated medical devices.
  • Interface: A SPI-compatible serial interface allows for easy communication with microcontrollers and digital signal processors.

Applications

The ADS1296IPAGR is ideal for a wide range of applications, including:

  • Biomedical Signal Acquisition
  • Electroencephalograms (EEG)
  • Electrocardiograms (ECG)
  • Patient Monitoring Systems
  • Defibrillators
  • Wearable Health Devices

Package and Quality

This ADC is available in a 64-TQFP (Thin Quad Flat Package) and is specified over the industrial temperature range of -40°C to +85°C. The ADS1296IPAGR is part of Texas Instruments' commitment to high-quality and reliable components, ensuring performance and durability in demanding applications.

Conclusion

With its advanced features and versatile applications, the ADS1296IPAGR from Texas Instruments stands out as a leading solution for precision analog-to-digital conversion in medical and industrial instrumentation. Its combination of high resolution, multiple channels, and low power consumption makes it an excellent choice for developers looking to create state-of-the-art health monitoring and diagnostic equipment.

You May Also Be Interested in

Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
Lowest to $16.6015
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Texas Instruments
IC AFE 2 CHAN 10BIT 56TSSOP
Need more? Email Us
Analog Devices Inc.
Analog Front End - AFE 2 channel Bio Z
Lowest to $30.6093
Maxim Integrated
DUAL PHOTODIODE AFE WITH MULTI L
Lowest to $9.5454
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Maxim Integrated
4-CH PPG AFE
Lowest to $15.4254

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.8804 $91.7608
3+ $37.6454 $112.9362
5+ $36.4690 $182.3450
6+ $35.2926 $211.7556
8+ $34.1162 $272.9296
10+ $30.5869 $305.8690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess