EN
  • EN
  • DE

ADS1298CZXGT

Part No ADS1298CZXGT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Low-Power, 8-Channel, 24-Bit Analog Front-End for Biopotential Measurements
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 24
Number of Channels 8
Power (Watts) 14.1mW
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Package 64-LFBGA
Manufacturer Package 64-NFBGA (8x8)
Win Source Part Number 1141666-ADS1298CZXGT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1298
Introduction Date April 01, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS1298CZXGT CAD Model

Description

The ADS1298CZXGT from Texas Instruments is a cutting-edge, multi-channel, biopotential analog front-end (AFE) that is specifically designed for electrocardiogram (ECG) and electroencephalogram (EEG) applications in medical monitoring. This high-performance device is renowned for its precision and low power consumption, making it an ideal choice for portable and battery-powered medical devices.

Key Features

  • Channels: The device boasts 8 channels with simultaneous sampling, which allows for comprehensive monitoring and analysis of biopotential signals.
  • Resolution: It features a 24-bit resolution that ensures high-quality data acquisition, providing detailed and accurate readings necessary for critical medical diagnostics.
  • Data Rate: The ADS1298CZXGT offers a flexible data rate ranging from 250 SPS to 32 kSPS, giving medical professionals the ability to adjust the sampling rate according to the requirements of the application.
  • Integrated Features: It includes an internal oscillator, a temperature sensor, and a lead-off detection function, which simplifies the design of medical monitoring systems.
  • Low Power Consumption: The device is optimized for power efficiency, with a typical operating current of 1.75 mA per channel at a data rate of 500 SPS, making it suitable for wearable and portable medical devices.
  • Interface: The ADS1298CZXGT utilizes a flexible SPI (Serial Peripheral Interface) for communication, allowing for easy integration with microcontrollers and digital systems.

Applications

The ADS1298CZXGT is primarily used in medical applications such as patient monitoring systems, defibrillators, and ambulatory ECG recorders. Its precision and low power consumption also make it suitable for fitness and activity heart rate monitors, as well as for research and development in biopotential signal acquisition.

Package and Quality

This device comes in a compact, 64-pin TQFP (Thin Quad Flat Package) that is designed for space-constrained applications. It is also RoHS compliant and supported by Texas Instruments' commitment to quality and reliability, ensuring long-term performance in demanding medical environments.

You May Also Be Interested in

Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Maxim Integrated
ECG+PPG+BIOZ AFE
Lowest to $68.5285
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Maxim Integrated
4-CH PPG AFE
Lowest to $15.4254
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Analog Devices Inc.
PPG + ECG COMBO AFE
Lowest to $5.0142
Texas Instruments
IC AFE 8 CHAN 64VQFN
Need more? Email Us
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3940 $55.1820
6+ $17.2299 $103.3794
10+ $16.6478 $166.4780
13+ $15.4836 $201.2868
17+ $14.9015 $253.3255
21+ $14.3194 $300.7074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,490 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess