EN
  • EN
  • DE

ADS1298ECGFE-PDK

Part No ADS1298ECGFE-PDK
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description KIT PERFORMANCE DEMO FOR ADS1298
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 51 Weeks
Features ADS1298 Analog Front End (AFE) for ECG, EKG Interface Evaluation Board
Manufacturer Texas Instruments
Package Box
Family Name ADS1298
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number ADS1298ECGFEPDK, 296-30132, ADS1298ECGFE-PDK-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910841-ADS1298ECGFE-PDK
Ultra Librarian 3D Model Ultra Librarian ADS1298ECGFE-PDK CAD Model

Description

The Texas Instruments ADS1298ECGFE-PDK is a comprehensive evaluation platform designed for the ADS1298, a high-performance, multi-channel, simultaneous-sampling analog-to-digital converter (ADC) specifically tailored for electrocardiogram (ECG) and electroencephalogram (EEG) applications in medical instrumentation.

Key Features

  • Multi-Channel Flexibility: The ADS1298 integrates eight channels with 24-bit resolution, providing the flexibility needed for advanced cardiac monitoring systems.
  • High Precision: With its high level of integration and exceptional performance, the ADS1298 ensures precise measurements critical for accurate diagnosis.
  • Simultaneous Sampling: The simultaneous sampling capability of all channels reduces latency and improves the temporal accuracy of the signal acquisition.
  • Low Power Consumption: Designed for battery-powered devices, the ADS1298 is optimized for low power consumption, extending the operational life of portable medical equipment.

Product Evaluation Kit Contents

The ADS1298ECGFE-PDK includes everything needed for immediate evaluation:

  • Evaluation Module (EVM): The heart of the kit, featuring the ADS1298 ADC, allows for thorough testing and prototyping.
  • Graphical User Interface (GUI): A user-friendly software interface for easy control and data visualization on a connected computer.
  • Reference Designs: These help accelerate the development process by providing proven, application-specific examples.
  • Comprehensive Documentation: Detailed instructions, schematics, and application notes are included to guide users through the evaluation process.

Applications

The ADS1298ECGFE-PDK is ideal for a wide range of applications, including:

  • Portable and bedside ECG monitors
  • Ambulatory heart rate monitors
  • EEG monitors and other neurology equipment
  • Research and development in biomedical signal acquisition

With its high level of performance and ease of use, the ADS1298ECGFE-PDK from Texas Instruments is an indispensable tool for engineers and researchers developing next-generation medical monitoring devices.

You May Also Be Interested in

Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess