EN
  • EN
  • DE

ADS131A04IPBS

Part No ADS131A04IPBS
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 4 CHAN 24BIT 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 4 Channel AFE 24 Bit 32-TQFP (5x5)
Manufacturer Texas Instruments
Package Tube
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (5x5)
Family Name ADS131A04
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS131A04IPBS-ND, 296-47690
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845219-ADS131A04IPBS
Ultra Librarian 3D Model Ultra Librarian ADS131A04IPBS CAD Model

Description

Product Overview: Texas Instruments ADS131A04IPBS

The ADS131A04IPBS is a precision, low-power, four-channel, delta-sigma (ΔΣ) analog-to-digital converter (ADC) from Texas Instruments, designed to meet the demanding needs of industrial applications such as energy metering, instrumentation, and monitoring systems. With its high level of integration and performance, this ADC offers a complete front-end solution for these applications.

Key Features

  • Resolution and Sampling: The device features a 24-bit ΔΣ ADC with a data rate ranging from 20 SPS to 64 kSPS, providing flexibility for various signal bandwidth requirements.
  • Input Channels: It includes four differential or eight single-ended input channels, allowing for versatile signal acquisition strategies.
  • Programmable Gain: The integrated programmable gain amplifier (PGA) offers gains from 1 to 128, which is essential for adapting to different signal amplitudes and optimizing performance.
  • Integrated Features: On-chip features such as a voltage reference, an oscillator, and temperature sensor reduce external component count, saving space and cost.
  • Low Power Consumption: The ADS131A04IPBS is optimized for low-power operations, making it ideal for battery-powered and energy-efficient systems.
  • Interface: A SPI-compatible serial interface allows for easy communication with microcontrollers or digital signal processors.
  • Robust Design: The device is designed to operate over an extended industrial temperature range, ensuring reliable performance in harsh environments.

Applications

  • Energy metering (electricity, gas, water, heat)
  • Power quality analysis
  • Industrial process control and monitoring
  • Portable instrumentation

The ADS131A04IPBS is available in a compact, surface-mount QFN-32 package, making it suitable for space-constrained applications. Its combination of high precision, low power, and robust design makes it a top choice for engineers and designers working on advanced industrial systems. With Texas Instruments' commitment to quality and performance, this ADC represents a reliable and efficient solution for precision analog-to-digital conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Analog Devices Inc.
VOICEBAND SIGNAL PORT
Lowest to $19.3955
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9661 $53.7966
14+ $7.3568 $102.9952
22+ $7.1269 $156.7918
29+ $6.8970 $200.0130
38+ $6.6671 $253.3498
51+ $5.9774 $304.8474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess