EN
  • EN
  • DE

ADS131M02IPWR

Part No ADS131M02IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ANALOG TO DIGITAL CONVERTER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 32k
Number of Inputs 2
Input Type Differential
Data Interface Serial, SPI
Configuration PGA-ADC
Number of A/D Converters 2
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.4V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 3.6V
Features PGA, Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Type Surface Mount
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366551-ADS131M02IPWR
Ultra Librarian 3D Model Ultra Librarian ADS131M02IPWR CAD Model

Description

Introducing the ADS131M02IPWR from Texas Instruments

The ADS131M02IPWR is a state-of-the-art precision, low-power, two-channel, simultaneously-sampling, delta-sigma (ΔΣ) analog-to-digital converter (ADC) from Texas Instruments (TI), a global semiconductor company that operates in over 30 countries. This high-performance ADC is designed for a wide array of applications including industrial measurement, energy monitoring, and medical instrumentation that require high accuracy and low power consumption.

Key Features and Benefits

  • High Resolution: With a 24-bit resolution, the ADS131M02IPWR ensures precise data conversion, making it ideal for applications that demand high accuracy in measurement.
  • Simultaneous Sampling: The two-channel simultaneous sampling feature allows for accurate timing measurements, which is critical for phase-sensitive applications such as power quality analysis in energy metering.
  • Low Power Consumption: It is optimized for power efficiency, which makes it suitable for battery-powered and energy-harvesting systems.
  • Programmable Data Rates: The device supports programmable data rates up to 128 kSPS, allowing designers to balance speed and power consumption according to their system needs.
  • Integrated Features: The ADC includes an internal reference, a low-drift voltage reference, and an oscillator to reduce the external component count and system cost.
  • Flexible Interface: An SPI-compatible serial interface provides easy connectivity with microcontrollers and digital signal processors.
  • Small Form Factor: Housed in a TSSOP-16 package, the ADS131M02IPWR is compact and ideal for space-constrained applications.

Applications

The ADS131M02IPWR is versatile and can be used in various applications, including:

  • Power quality monitoring
  • Portable and compact energy meters
  • Industrial process control systems
  • Medical monitoring devices
  • Smart grid infrastructure

TI's commitment to innovation ensures that the ADS131M02IPWR is manufactured with the highest standards of quality and reliability. Whether you're developing advanced industrial measurement systems or designing next-generation medical monitoring devices, the ADS131M02IPWR provides the precision and efficiency you need to create cutting-edge technology.

For more information, detailed datasheets, and support resources, visit the Texas Instruments website or contact their support team to ensure that the ADS131M02IPWR meets your project requirements.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6177 $52.3540
47+ $2.1478 $100.9466
73+ $2.0807 $151.8911
100+ $2.0136 $201.3600
129+ $1.9465 $251.0985
172+ $1.7451 $300.1572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess