EN
  • EN
  • DE

ADS4222IRGCT

Part No ADS4222IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual-Channel, 14-/12-Bit, 160/125/65MSPS Ultralow-Power ADC | IC ADC 12BIT PIPELINED 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 12
Sampling Rate (Per Second) 65M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Mounting Style SMD
Family Part Number ADS4222
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141691-ADS4222IRGCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS4222IRGCT CAD Model

Description

The ADS4222IRGCT is a high-performance, dual-channel analog-to-digital converter (ADC) from Texas Instruments, designed to cater to the demanding needs of advanced digital signal processing applications. This ADC is part of TI's renowned precision data converters portfolio, offering exceptional accuracy and speed for a wide range of products including medical imaging, test and measurement equipment, and communications infrastructure.

Key Features

  • Resolution: The ADS4222IRGCT boasts a 12-bit resolution, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 160 MSPS (Mega Samples Per Second), this ADC is capable of converting high-frequency signals without compromising data integrity.
  • Dual-Channel: The dual-channel design allows for simultaneous sampling of two analog inputs, making it ideal for systems that require multi-channel data acquisition.
  • Low Power Consumption: Designed for efficiency, the ADS4222IRGCT operates with a low power consumption, making it suitable for portable and battery-powered applications.
  • Input Range: It features a flexible input range, accommodating a variety of signal amplitudes for versatile application use.
  • Interface: The device includes a high-speed LVDS (Low-Voltage Differential Signaling) interface, ensuring fast data transfer rates and reduced noise susceptibility.
  • Package: Housed in a compact 64-VQFN (Quad Flat No-Lead) package, the ADS4222IRGCT is designed for space-constrained applications.

Applications

The ADS4222IRGCT is suitable for a broad range of high-speed data acquisition tasks. It is particularly well-suited for applications such as:

  • Wireless communication systems
  • Radar and satellite communication systems
  • Professional audio equipment
  • Medical imaging systems like MRI and CT scanners
  • Test and measurement instruments

With its high-speed performance, precision, and dual-channel capability, the ADS4222IRGCT from Texas Instruments represents a top-tier solution for designers seeking to enhance the capabilities of their digital signal processing systems.

You May Also Be Interested in

Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8975 $57.7950
5+ $23.7108 $118.5540
7+ $22.9699 $160.7893
9+ $22.2289 $200.0601
12+ $21.4879 $257.8548
16+ $19.2650 $308.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 862 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess