EN
  • EN
  • DE
  • IT

ADS5220PFBT

Part No ADS5220PFBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit, 40MSPS Sampling, +3.3V ANALOG-TO-DIGITAL CONVERTER | IC ADC 12BIT PIPELINED 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Part Status Last Time Buy
Resolution 12
Sampling Rate (Per Second) 40M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Mounting Style SMD
Family Part Number ADS5220
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1141712-ADS5220PFBT
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS5220PFBT CAD Model

Description

Introducing the ADS5220PFBT from Texas Instruments

The ADS5220PFBT is a state-of-the-art, high-performance analog-to-digital converter (ADC) developed by Texas Instruments, a leader in semiconductor technology. Designed to meet the rigorous demands of advanced digital processing systems, this ADC is a perfect fit for a wide range of applications, including medical imaging, communications, data acquisition, and industrial automation.

Key Features and Benefits

  • Precision Performance: The ADS5220PFBT boasts a 12-bit resolution with a maximum sampling rate of 20 MSPS (mega-samples per second), ensuring accurate and rapid data conversion for high-speed signal processing tasks.
  • Low Power Consumption: Optimized for power-sensitive applications, this ADC maintains excellent performance while minimizing power usage, making it an ideal choice for portable and remote sensing devices.
  • Flexible Interface: With a parallel LVDS (Low-Voltage Differential Signaling) output interface, the ADS5220PFBT provides a robust and high-speed data transfer capability, facilitating easy integration into a variety of digital systems.
  • Integrated Features: The device includes an internal reference and a sample-and-hold circuit, simplifying system design and reducing the need for external components.
  • Differential Inputs: Differential input capability enhances noise immunity and improves signal integrity, which is critical for achieving high-accuracy measurements in noisy environments.

Robust Packaging and Reliability

The ADS5220PFBT is housed in a compact 48-TQFP (Thin Quad Flat Pack) package, ensuring a small footprint for space-constrained applications. Texas Instruments' commitment to quality means that this ADC is designed to meet stringent industry standards, providing reliable performance across a wide temperature range.

Easy Integration and Support

Integrating the ADS5220PFBT into your design is supported by Texas Instruments' comprehensive suite of development tools and software, including reference designs and evaluation modules. Additionally, TI's extensive online resources and technical support make it easier for engineers to bring their products to market faster.

Whether you're designing a cutting-edge medical device, a high-speed communication system, or a precise measurement instrument, the ADS5220PFBT from Texas Instruments offers the performance, efficiency, and reliability you need to succeed.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess