EN
  • EN
  • DE

ADS5240IPAP

Part No ADS5240IPAP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4-Channel, 12-Bit, 40MSPS ADC with Serial LVDS Interface | IC ADC 12BIT PIPELINED 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Resolution 12
Sampling Rate (Per Second) 40M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 4
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 3V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-HTQFP
Mounting Style SMD
Family Part Number ADS5240
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1141714-ADS5240IPAP
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS5240IPAP CAD Model

Description

Introducing the ADS5240IPAP from Texas Instruments

The ADS5240IPAP is a high-performance, 10-bit analog-to-digital converter (ADC) designed by Texas Instruments, a leader in semiconductor solutions. This ADC is specifically engineered to deliver exceptional speed and accuracy for a wide range of applications, including medical imaging, test equipment, and communication systems.

At the heart of the ADS5240IPAP is its state-of-the-art architecture that allows for a sampling rate of up to 40 MSPS (million samples per second), ensuring that fast-moving signals are captured with high fidelity. The device's 10-bit resolution provides fine detail in signal representation, making it ideal for precision measurements and high-resolution data acquisition.

Key Features of the ADS5240IPAP

  • High-Speed Performance: With a 40 MSPS sampling rate, the ADS5240IPAP can handle fast analog signals, making it suitable for demanding applications that require quick data processing.
  • Excellent Dynamic Performance: The device boasts a Signal-to-Noise Ratio (SNR) of 57.6 dBFS and a Spurious-Free Dynamic Range (SFDR) of 70 dBc, ensuring clean and reliable signal conversion.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS5240IPAP operates with a low power consumption of 445 mW at full speed, making it an energy-efficient choice for portable and battery-powered devices.
  • Flexible Interface: The ADC features a parallel LVDS (Low-Voltage Differential Signaling) output, which facilitates easy integration with digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).
  • Compact Package: Housed in a 64-TQFP (Thin Quad Flat Pack) package, the ADS5240IPAP is compact and suitable for space-constrained applications.

The ADS5240IPAP also includes additional functionalities such as an internal voltage reference, an out-of-range indicator, and programmable gain options. These features provide designers with the flexibility to tailor the ADC to their specific needs, ensuring optimal performance in their end products.

Overall, the Texas Instruments ADS5240IPAP is a robust and reliable choice for designers looking to enhance the performance and precision of their digital data acquisition systems. Its combination of high-speed operation, precise conversion, and low power consumption makes it a standout ADC in the market.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess