EN
  • EN
  • DE

ADS5409IZAY

Part No ADS5409IZAY
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual Channel 12-Bit 900Msps Analog-to-Digital Converter | IC ADC 12BIT PIPELINED 196NFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Resolution 12
Sampling Rate (Per Second) 900M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 1.9V, 3.15V ~ 3.45V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 196-LFBGA
Supplier Device Package 196-NFBGA (12x12)
Mounting Style SMD
Family Part Number ADS5409
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1141727-ADS5409IZAY
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS5409IZAY CAD Model

Description

Introducing the ADS5409IZAY - A High-Performance ADC from Texas Instruments

The ADS5409IZAY is a state-of-the-art analog-to-digital converter (ADC) engineered by Texas Instruments to cater to the demanding requirements of high-speed signal processing applications. This advanced ADC is designed to offer exceptional performance with its dual-channel architecture, making it an ideal solution for a wide range of applications, including wireless communications, radar systems, test and measurement equipment, and medical imaging devices.

Key Features and Benefits

  • High-Speed Performance: The ADS5409IZAY boasts a sampling rate of up to 900 MSPS (Mega Samples Per Second), allowing it to accurately digitize high-frequency signals with precision and speed.
  • Dual-Channel Design: With two ADC cores in a single package, this device supports simultaneous sampling, which is crucial for applications requiring high channel density or phase-coherent sampling.
  • Resolution and Dynamic Range: This ADC features a 12-bit resolution, providing the fine detail needed for advanced signal processing tasks. The high dynamic range ensures that both strong and weak signals can be captured with clarity.
  • Integrated Features: The ADS5409IZAY includes an on-chip buffer and sample-and-hold circuit, which simplifies system design and helps to reduce external component count.
  • Flexible Interface: The device supports a DDR LVDS (Double Data Rate Low-Voltage Differential Signaling) output interface, enabling high-speed data transfers while minimizing signal integrity issues.
  • Power Efficiency: Designed with power efficiency in mind, the ADS5409IZAY operates with a lower power consumption compared to other ADCs in its class, which is essential for thermal management and long-term reliability.
  • Robust Support and Availability: Texas Instruments provides comprehensive technical support and documentation for the ADS5409IZAY, ensuring that integrating this ADC into your design is as seamless as possible.

Applications

The versatility and high performance of the ADS5409IZAY make it suitable for a diverse array of applications, including but not limited to:

  • Wireless Communication Infrastructure
  • Radar and Satellite Systems
  • Test and Measurement Instruments
  • Medical Imaging Technologies
  • High-Speed Data Acquisition Systems

With its robust feature set and high-speed capabilities, the ADS5409IZAY from Texas Instruments represents a leading solution for designers looking to push the boundaries of digital signal processing and data acquisition performance.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $368.6568 $368.6568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess