EN
  • EN
  • DE

ADS5527IRGZR

Part No ADS5527IRGZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-BIT, 210 MSPS ADC WITH DDR LVDS/CMOS OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 210M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1141760-ADS5527IRGZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS5527
Introduction Date November 01, 2006
ECCN 3A001.a.5.a.3
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS5527IRGZR CAD Model

Description

The ADS5527IRGZR is a high-performance, 14-bit, 210 MSPS analog-to-digital converter (ADC) from Texas Instruments, designed for a wide array of applications ranging from medical imaging to wireless communication and radar systems. This ADC leverages an innovative architecture to achieve exceptional dynamic performance and signal accuracy, making it an ideal choice for demanding signal processing environments.

Key Features

  • High Resolution: With its 14-bit resolution, the ADS5527IRGZR provides high-precision digital outputs, ensuring detailed and accurate representation of the analog input signal.
  • High Sampling Rate: The device supports a sampling rate of up to 210 mega samples per second (MSPS), which allows it to accurately digitize high-frequency signals.
  • Low Power Consumption: Designed for efficiency, the ADS5527IRGZR operates with a low power consumption, making it suitable for power-sensitive applications.
  • Differential Inputs: The ADC features differential inputs which help to reduce common-mode noise and improve the signal integrity.
  • Internal Voltage Reference: An integrated voltage reference simplifies the design by reducing the number of external components required.
  • Programmable Gain: The input range can be adjusted through a programmable gain amplifier, providing flexibility in signal scaling for various input levels.

Applications

  • Medical Imaging Systems
  • Wireless Communication Infrastructure
  • Test and Measurement Equipment
  • Radar and Satellite Systems
  • High-Speed Data Acquisition

Package and Quality

The ADS5527IRGZR comes in a compact 48-pin QFN (Quad Flat No-leads) package, which is designed for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance in even the most challenging conditions.

Whether you are designing a state-of-the-art medical imaging device, upgrading a communication system, or developing sophisticated instrumentation, the ADS5527IRGZR from Texas Instruments offers the precision, speed, and reliability needed to achieve outstanding results.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.4568 $103.4568
2+ $100.1195 $200.2390
3+ $96.7821 $290.3463
4+ $86.7702 $347.0808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 714 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess