EN
  • EN
  • DE

ADS58J64IRMPT

Part No ADS58J64IRMPT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CAP TO DGT 14BIT 500M 72VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Capacitance-to-Digital Converter 14 b 500M JESD204B 72-VQFN (10x10)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 72-VFQFN Exposed Pad
Case / Package 72-VQFN (10x10)
Family Name ADS58J64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Part Number 296-45495-1, 296-45495-2, ADS58J64IRMPT-ND, -296-45495-1-ND, 296-45495-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910863-ADS58J64IRMPT
Ultra Librarian 3D Model Ultra Librarian ADS58J64IRMPT CAD Model

Description

Product Overview: Texas Instruments ADS58J64IRMPT

The ADS58J64IRMPT by Texas Instruments is a high-performance, 16-bit analog-to-digital converter (ADC) designed to cater to the demanding requirements of wireless communications, test and measurement equipment, and radar systems. This ADC is part of the ADS58J6x family, which is renowned for its exceptional sampling rates and signal processing capabilities.

Key Features:

  • High-Speed Performance: The device boasts an impressive sample rate of up to 125 MSPS (Mega Samples Per Second), which ensures precise digitization of high-frequency signals, making it ideal for advanced RF applications.
  • Dual-Channel Input: With its dual-channel configuration, the ADS58J64IRMPT can process two analog input signals simultaneously, effectively doubling the throughput and providing more efficient data acquisition.
  • Wide Input Bandwidth: The ADC features a wide input bandwidth that supports a variety of signal types and frequencies, providing designers with the flexibility to use the device across multiple applications.
  • Low Power Consumption: Designed for efficiency, the ADS58J64IRMPT maintains low power consumption despite its high-speed operation, which is crucial for thermal management and power-sensitive applications.
  • Digital Signal Processing: Integrated digital signal processing features such as a digital down-converter (DDC) enhance the ADC's performance by reducing the data rate and improving the signal-to-noise ratio (SNR).
  • Programmable Gain: The programmable gain amplifier (PGA) allows users to adjust the input signal level, ensuring optimal ADC performance for a range of input amplitudes.

Applications:

  • Wireless Infrastructure (e.g., Base Stations, Point-to-Point Communication)
  • Test and Measurement Equipment
  • Radar and Satellite Communications Systems
  • Software-Defined Radio (SDR)
  • Medical Imaging

The ADS58J64IRMPT is packaged in a compact QFN (Quad Flat No-leads) package, which is suitable for space-constrained applications. The combination of its high-speed data conversion, dual-channel architecture, and integrated digital features make this ADC a versatile and powerful component for advanced electronic systems. Texas Instruments provides comprehensive support and documentation, ensuring that designers can fully leverage the capabilities of the ADS58J64IRMPT in their applications.

You May Also Be Interested in

MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess